EN
  • EN
  • DE

S30SC4MT

Part No S30SC4MT
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Twin Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 306608-S30SC4MT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S30SC4MT CAD Model

Description

The Shindengen S30SC4MT is a Schottky Barrier Diode. Similar to other Shindengen Schottky diodes, it is engineered for fast switching and low forward voltage drop, resulting in efficient performance in power-related applications. The 'T' suffix may indicate a specific package type or feature variation.

Applications:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • High-frequency rectification
  • Free-wheeling diode applications
  • Reverse polarity protection

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation with minimal switching losses.
  • High surge current capability: Can withstand transient current surges without damage.
  • Compact size: Facilitates integration into space-constrained designs.
  • High operating temperature range: Suitable for demanding thermal environments.

Benefits:

  • Increased power conversion efficiency: Reduces heat generation and maximizes overall system performance.
  • Improved switching performance: Allows for operation at higher frequencies with reduced switching losses.
  • Enhanced reliability: Provides stable and dependable performance under various operating conditions.
  • Reduced component size: Enables smaller and more compact circuit designs.
  • Robust protection against reverse polarity: Prevents damage from accidental reverse voltage connections.

Additional Details:

Key specifications such as forward voltage (Vf), reverse leakage current (Ir), maximum reverse voltage (Vrrm), and maximum forward current (If) must be obtained from the device's datasheet. The datasheet will provide detailed information about the diode's electrical and thermal characteristics. Effective thermal management is critical to ensure reliable operation, particularly at higher current levels. The specific package type associated with the 'T' suffix will determine the appropriate mounting and heatsinking techniques. Shindengen utilizes optimized semiconductor materials and fabrication processes to achieve the desired performance characteristics in their Schottky diodes. The device should comply with relevant industry standards for safety and performance.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess