EN
  • EN
  • DE

S1WB(A)60

Part No S1WB(A)60
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 305098-S1WB(A)60
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1WB(A)60 CAD Model

Description

The S1WB(A)60 is a single-phase bridge rectifier manufactured by Shindengen. It's specifically designed to convert alternating current (AC) to direct current (DC). These rectifiers are used in various power supply and electronic applications where a stable DC voltage is required from an AC source.

Applications

  • Power Supplies: AC-DC power supplies for converting AC mains voltage to DC for electronic devices.
  • Adapters: AC adapters for various electronic devices like chargers for mobile phones and laptops.
  • Home Appliances: Used in appliances for power conversion purposes.
  • Industrial Equipment: Industrial control systems requiring AC to DC conversion.
  • LED Lighting: Drivers for LED lighting systems.

Features

  • High Surge Current Capability: Can withstand high surge currents, often encountered during startup.
  • Low Forward Voltage Drop: Minimizes power loss during the rectification process, improving efficiency.
  • High Reliability: Stable and long-lasting performance under various operating conditions.
  • Compact Size: Allows for integration into smaller devices and applications.
  • Insulated Package: Offers better safety and electrical isolation.

Benefits

  • Efficient Power Conversion: Converts AC to DC power with minimal loss, leading to better overall system efficiency.
  • Stable DC Output: Provides a consistent and reliable DC voltage for powering electronic circuits.
  • Surge Protection: Protects downstream components from potential damage due to voltage spikes.
  • Extended Service Life: Ensures long-term and reliable operation in diverse applications.
  • Simplified Circuit Design: Simplifies the power supply circuit design, reducing the number of components needed.

Additional Details

The S1WB(A)60 comes in a compact package that provides electrical insulation and mechanical protection. Technical specifications include:

  • Maximum Repetitive Peak Reverse Voltage: 600V
  • Maximum RMS Voltage: 420V
  • Maximum DC Blocking Voltage: 600V
  • Maximum Average Forward Rectified Current: 1.0A
  • Peak Forward Surge Current: 50A
  • Forward Voltage Drop: Typically around 1.0V at rated current
  • Operating Temperature Range: -40°C to +150°C

Always refer to the manufacturer's datasheet for precise specifications and application guidelines. Proper heatsinking may be required when operating at higher currents or in high-temperature environments to ensure consistent and reliable performance. Using the S1WB(A)60 in a well-designed circuit enables efficient and dependable AC-to-DC power conversion for various electronic devices and applications.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess