EN
  • EN
  • DE

ST04-27F1 5053

Part No ST04-27F1 5053
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 342697-ST04-27F1 5053
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST04-27F1 5053 CAD Model

Description

The ST04-27F1 5053 is likely a variant of the ST04-27F1 transient voltage suppressor (TVS) diode manufactured by Shindengen. The '5053' suffix might indicate a specific packaging, testing, or performance characteristic variation. Like the base ST04-27F1, it's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This diode offers robust protection with a fast response time.

Applications

  • Automotive electronics: Protecting ECUs, sensors, and other automotive systems from voltage surges.
  • Industrial equipment: Safeguarding control systems, power supplies, and communication interfaces.
  • Telecommunications: Protecting communication lines and equipment from lightning strikes and power surges.
  • Consumer electronics: Providing surge protection for sensitive components in devices like TVs, computers, and smartphones.
  • LED lighting: Protecting LED drivers and modules from voltage transients.

Features

  • High surge current capability: Designed to withstand high transient currents without degradation.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • Low clamping voltage: Limits the voltage across protected components to a safe level during a surge event.
  • Small package size: Allows for easy integration into compact electronic designs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced system reliability: Protects electronic components from damage due to voltage transients, extending the lifespan of the equipment.
  • Reduced downtime: Prevents system failures caused by surge events, minimizing downtime and repair costs.
  • Improved safety: Protects users and equipment from hazardous voltage surges.
  • Cost-effective protection: Provides a simple and affordable solution for surge protection.
  • Compliance with industry standards: Meets regulatory requirements for surge protection in various applications.

Technical Specifications

While specific technical specifications require accessing the datasheet (and potentially information specific to the '5053' variant), key parameters generally include:

  • Reverse Standoff Voltage (VRWM): Typically around 27V, this is the maximum voltage the diode can withstand in normal operation without conducting.
  • Breakdown Voltage (VBR): The voltage at which the diode starts to conduct significantly in the reverse direction.
  • Clamping Voltage (VC): The maximum voltage the diode will allow across its terminals during a surge event.
  • Peak Pulse Current (IPP): The maximum surge current the diode can withstand without damage.
  • Operating Temperature Range: The range of ambient temperatures in which the diode can operate reliably.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess