Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829032-M1FE60
Ultra Librarian 3D Model Ultra Librarian M1FE60 CAD Model

Description

The Shindengen M1FE60 is a rectifier diode, likely part of a larger module or assembly. Shindengen is a reputable manufacturer of power semiconductors, and this diode is designed for efficient and reliable rectification in various power electronic circuits. It is built to withstand high surge currents and provide stable performance under demanding conditions.

Applications

  • Power Supplies: Used in AC-DC power supplies for converting alternating current (AC) to direct current (DC).
  • Motor Drives: Employed in motor drive circuits to rectify AC voltage for controlling motor speed and torque.
  • Welding Machines: Integrated into welding machines to convert AC power into DC power for the welding process.
  • Inverters: Utilized in inverters to rectify DC voltage from batteries or other sources to create AC voltage for various applications.
  • Renewable Energy Systems: Found in solar inverters and wind turbine converters for converting DC power from renewable energy sources to AC power for grid connection or local use.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, providing reliable operation under transient conditions.
  • Low Forward Voltage Drop: Features a low forward voltage drop, minimizing power loss and improving efficiency.
  • High Reliability: Built with high-quality materials and robust construction for long-term reliability in demanding applications.
  • Fast Recovery Time: Offers a fast recovery time, enabling efficient operation at high frequencies.
  • Isolated Base Plate: Provides an isolated base plate for easy mounting and thermal management.
  • Compact Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits

  • Improved System Efficiency: Low forward voltage drop minimizes power loss, resulting in improved system efficiency and reduced energy consumption.
  • Enhanced System Reliability: High surge current capability and robust construction enhance system reliability and prevent damage from transient events.
  • Simplified Mounting: Isolated base plate simplifies mounting and provides efficient thermal management.
  • Reduced System Size: Compact package reduces the overall size of the power electronic circuit, making it suitable for space-constrained applications.
  • Stable Performance: Fast recovery time ensures stable and reliable performance at high frequencies.

Additional Details

The Shindengen M1FE60's technical specifications, such as maximum forward current, peak reverse voltage, and operating temperature range, can be found in the product datasheet provided by Shindengen. It's important to consult the datasheet to ensure proper application and adherence to the manufacturer's recommendations. The device typically comes in a module package, requiring appropriate heatsinking for proper thermal management, especially at high current levels. Proper mounting and connection techniques should be followed to ensure reliable operation and prevent damage to the device. The M1FE60 is often used in conjunction with other power semiconductors, such as IGBTs or MOSFETs, in various power electronic circuits. Always check the datasheet for the specific ratings and application guidelines to achieve optimal performance and reliability.

You May Also Be Interested in

Keystone Electronics
TEST POINT (WHITE) - MINIATURE
Need more? Email Us
ECAD model for 5262
Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Gedore Tools, Inc.
VOLTAGE TESTER 6-24 V SLOTTED 3
Need more? Email Us
ECAD model for 4611
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 150W 1 OUTLET / 12VDC Voltage Input 150 W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Need more? Email Us
ECAD model for A301-150-B2
Excelitas Technologies
LASER HEAD (30989), 633NM, 2.0MW
Need more? Email Us
ECAD model for 30621
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5653 $65.0095
280+ $0.4644 $130.0320
435+ $0.4489 $195.2715
600+ $0.4347 $260.8200
770+ $0.4204 $323.7080
1,035+ $0.3764 $389.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention