EN
  • EN
  • DE

F11F60CPM-7600

Part No F11F60CPM-7600
Manufacturer Shindengen
Catalog OEM Parts (F - I)
Description 11A, 600V, THD CoolMOS CP Series Mosfet with 50W PD; FTO-220A Package Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018790-F11F60CPM-7600
Categories OEM Parts(F-I)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F11F60CPM-7600 CAD Model

Description

The F11F60CPM-7600 is a fast recovery diode module manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for high-efficiency rectification and fast switching applications. This module integrates multiple fast recovery diodes in a single package, providing a compact and reliable solution for power electronics designs. The module's construction allows for efficient heat dissipation, contributing to its overall performance and reliability.

Applications

  • Power factor correction (PFC) circuits
  • Freewheeling diodes in motor drives
  • Output rectifiers in switch-mode power supplies (SMPS)
  • Inverters
  • Welding equipment
  • Uninterruptible power supplies (UPS)

Features

  • Fast reverse recovery time for reduced switching losses
  • High surge current capability
  • Isolated baseplate for easy mounting and thermal management
  • Low forward voltage drop for improved efficiency
  • High voltage rating
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion systems due to reduced switching losses during diode turn-off.
  • Enhanced reliability due to the high surge current capability, protecting the diode from overcurrent conditions.
  • Simplified thermal management with the isolated baseplate, allowing for direct mounting to a heatsink.
  • Reduced power dissipation and improved overall efficiency with the low forward voltage drop.
  • Suitable for high voltage applications due to its high voltage rating.

Additional Details

The F11F60CPM-7600 typically features multiple diodes connected in a specific configuration within the module. The datasheet contains crucial information such as the number of diodes, the connection topology (e.g., common cathode, common anode, or individual diodes), the maximum forward current per diode, the peak reverse voltage, and the reverse recovery time (trr). Proper heatsinking is critical to ensure the module operates within its specified temperature limits. The module's terminals are designed for secure and low-resistance connections. The specific diode characteristics ensure high reliability in demanding applications. Considerations for proper circuit layout are important to minimize stray inductance and ringing, which can affect the diode's performance.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess