The DL04-18F1 is a bridge rectifier manufactured by Shindengen. Bridge rectifiers are used to convert AC voltage to DC voltage. It is categorized as END-OF-LIFE, implying that it may not be readily available.
Applications
- Power supplies
- LED lighting
- Adapters
- Household appliances
- General purpose rectification
Features
- High surge current capability
- Compact size
- High reliability
- Easy to mount
- High voltage rating
Benefits
- Efficient AC-to-DC conversion
- Stable DC output voltage
- Simplified circuit design
- Long operational life
- Improved system performance
Technical Specifications
As the DL04-18F1 is marked as END-OF-LIFE, detailed specifications are best obtained directly from historical datasheets. However, based on similar Shindengen bridge rectifiers, expect specifications such as:
- Repetitive Peak Reverse Voltage: 1800V (estimated)
- Maximum DC Output Current: 0.4A (estimated)
- Maximum Surge Current: Consult datasheet for precise value.
- Forward Voltage Drop: Consult datasheet for precise value.
- Operating Temperature Range: Consult datasheet for precise value.
Important Note: Given its END-OF-LIFE status, verifying availability and considering alternative bridge rectifiers with similar specifications from Shindengen or other manufacturers is highly recommended. Always prioritize obtaining the original datasheet for precise specifications before using this component.