The DF30NC15 is a rectifier diode manufactured by Shindengen. It's designed for various power rectification applications. This component is categorized as END-OF-LIFE, indicating limited availability.
Applications
- Power supplies
- Inverters
- Welding equipment
- Battery chargers
- General rectification circuits
Features
- High surge current capability
- Low forward voltage drop
- High reliability
- Compact package
- High voltage rating
Benefits
- Efficient power rectification
- Reduced power loss
- Improved system performance
- Extended product lifespan
- Enhanced system reliability
Technical Specifications
While specific datasheet information for the DF30NC15 may be limited due to its end-of-life status, typical specifications for similar Shindengen rectifier diodes include:
- Maximum Repetitive Reverse Voltage: 150V (estimated)
- Maximum Average Forward Current: 30A (estimated)
- Maximum Surge Current: Consult datasheet for precise value.
- Forward Voltage Drop: Consult datasheet for precise value.
- Operating Temperature Range: Consult datasheet for precise value.
It is important to consult the official Shindengen datasheet for the DF30NC15 or a suitable replacement for definitive specifications before use in any application. Due to its end-of-life status, consider exploring alternative components with similar specifications from Shindengen or other manufacturers.