EN
  • EN
  • DE

MAX1058ETM+

Part No MAX1058ETM+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700885-MAX1058ETM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1058ETM+ CAD Model

Description

Maxim Integrated MAX1058ETM+ 10-Bit ADC

The MAX1058ETM+ from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) designed to provide precise digital data from analog inputs. This component is an ideal solution for applications requiring high-speed data acquisition, such as industrial control systems, medical instruments, and automated test equipment.

Featuring a 4-channel single-ended or 2-channel differential input multiplexer (MUX), the MAX1058ETM+ offers flexible input options to accommodate a wide range of signal sources. The integrated track/hold function ensures accurate sampling of the analog signal by freezing its value during the conversion process, thereby eliminating signal distortion due to variations in the analog input.

The device operates with a conversion time of just 1.6µs, allowing for rapid data processing and real-time system response. This speed, combined with a sampling rate of up to 300ksps, makes the MAX1058ETM+ an excellent choice for dynamic systems that require fast and frequent data updates.

One of the key features of the MAX1058ETM+ is its SPI/QSPI™/MICROWIRE™-compatible serial interface, which enables easy integration with most microcontrollers and digital systems. This interface simplifies the design process by reducing the number of required connections and supporting high-speed data transfers without the need for complex parallel interfaces.

Power efficiency is another hallmark of the MAX1058ETM+, with its low operating supply voltage range of 2.7V to 3.6V and a typical operating current of just 2.7mA. This makes it an ideal ADC for battery-powered or portable devices where power conservation is critical.

The MAX1058ETM+ also boasts an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions. Packaged in a compact 48-pin TQFN-EP, this ADC minimizes board space while maximizing functionality.

Overall, the MAX1058ETM+ is a versatile and efficient solution for converting analog signals into digital data with high precision and speed, making it a valuable component in any system requiring accurate and rapid data acquisition.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $25.0254

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess