The D5SB60-7101 is a rectifier bridge manufactured by Shindengen. It is designed to convert alternating current (AC) to direct current (DC), a crucial function in many electronic devices and power systems. This particular model is part of Shindengen's range of rectifier bridges known for their reliability and performance.
Applications
- Power supplies for electronic devices.
- Battery chargers.
- AC to DC adapters and converters.
- Industrial control systems requiring DC power.
- LED lighting systems.
Features
- High surge current capability, providing robustness against voltage spikes.
- Compact size, enabling efficient use of board space.
- High isolation voltage, ensuring safety and preventing electrical hazards.
- Low forward voltage drop, enhancing overall efficiency.
- RoHS compliant, adhering to environmental regulations.
Benefits
- Reliable AC to DC conversion ensures stable performance of connected devices.
- Protection against voltage surges prevents damage to sensitive electronic components.
- Space-saving design enables integration into compact systems.
- Improved energy efficiency leads to reduced power consumption.
- Environmentally friendly due to RoHS compliance.
Additional Details
The D5SB60-7101 typically has a repetitive peak reverse voltage of 600V and a forward current of 5A. The operating temperature range is commonly -40°C to +150°C. The package is a molded case designed for mounting on printed circuit boards. Depending on the application's demands, thermal management considerations might be necessary to ensure optimal performance and reliability. Always consult the manufacturer's datasheet for complete specifications and application guidelines.