EN
  • EN
  • DE

D1FS4R

Part No D1FS4R
Manufacturer Shindengen
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987986-D1FS4R
Categories OEM Parts(C-E)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D1FS4R CAD Model

Description

The Shindengen D1FS4R is a surface-mount rectifier diode designed for efficient and reliable AC to DC conversion in a variety of electronic circuits. As a component from Shindengen, a recognized manufacturer of power semiconductors, it is built to provide consistent performance in demanding applications.

Applications:

  • Power Adapters: Used in power adapters for converting AC voltage from the mains to DC voltage required by electronic devices.
  • LED Lighting: Employed in LED lighting systems to convert AC voltage to DC voltage for driving LEDs.
  • Battery Chargers: Integrated into battery chargers for converting AC voltage to DC voltage for charging batteries.
  • Small Appliances: Found in small appliances to convert AC voltage to DC voltage for powering electronic circuits.
  • Industrial Control Systems: Used in industrial control systems for rectifying AC signals in various control circuits.

Features:

  • Surface Mount Package: Designed for surface mount technology (SMT) for easy and automated assembly on printed circuit boards (PCBs).
  • Low Forward Voltage Drop: Minimizes power loss during conduction, improving overall efficiency.
  • High Surge Current Capability: Designed to withstand high surge currents, ensuring reliable operation under transient conditions.
  • High Reliability: Manufactured using robust materials and processes to ensure long-term reliability and stability.
  • Fast Recovery Time: Offers fast recovery time, enabling efficient operation at high frequencies.

Benefits:

  • Simplified Assembly: Surface mount package simplifies assembly process and reduces manufacturing costs.
  • Improved Efficiency: Low forward voltage drop leads to reduced power dissipation and improved overall efficiency.
  • Enhanced Reliability: High surge current capability and robust construction ensure reliable operation in demanding applications.
  • Compact Design: Small footprint allows for compact circuit designs and efficient use of board space.
  • Stable Performance: Delivers stable and consistent performance over a wide range of operating conditions.

Additional Details:

The D1FS4R's specifications, including maximum forward current, reverse voltage, and operating temperature, should be verified in the manufacturer's datasheet to ensure suitability for the intended application. Proper thermal management techniques, such as adequate PCB layout and heatsinking, are essential for maintaining reliable operation. Its construction is designed to withstand the rigors of automated assembly and provide consistent performance in various electronic devices.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess