EN
  • EN
  • DE

2SK2333

Part No 2SK2333
Manufacturer Shindengen
Catalog Hard To Find
Description HVX-2 Series Power MOSFET(700V 6A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Shindengen
Win Source Part Number 1127268-2SK2333
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2333 CAD Model

Description

The 2SK2333 is an N-channel power MOSFET manufactured by Shindengen Electric Manufacturing Co., Ltd. Designed for high-speed switching applications, it offers efficiency and reliability.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Inverter Circuits

Features

  • N-Channel MOSFET: Utilizes an N-channel enhancement mode structure.
  • Low On-Resistance: The device offers a low drain-source on-resistance (RDS(on)), which reduces conduction losses and improves efficiency.
  • High-Speed Switching: Designed for fast switching speeds, which minimizes switching losses.
  • Avalanche Energy Rated: The MOSFET is avalanche energy rated, providing enhanced ruggedness and reliability under inductive switching conditions.
  • High Voltage Capability: Suitable for high-voltage applications.

Benefits

  • Improved Efficiency: Low on-resistance leads to reduced conduction losses, improving overall system efficiency.
  • Reduced Switching Losses: Fast switching speeds minimize switching losses, enabling higher operating frequencies.
  • Enhanced Reliability: Avalanche energy rating enhances the device's ability to withstand voltage transients, providing increased robustness and reliability.
  • Simplified Thermal Management: Lower power losses result in reduced heat generation, simplifying thermal management requirements.

Additional Details

The 2SK2333 typically comes in a through-hole package like TO-220 or similar. Key specifications include drain-source voltage (VDSS), gate-source voltage (VGSS), drain current (ID), and power dissipation (PD). Always refer to the manufacturer's datasheet for detailed electrical characteristics, thermal performance data, and application notes to ensure proper and safe operation.

You May Also Be Interested in

Panasonic
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Texas Instruments
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Micron Technology Inc.
Lowest to $8.2538
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess