EN
  • EN
  • DE

2SK1931

Part No 2SK1931
Manufacturer Shindengen
Catalog JFETs (Junction Field Effect)
Description VR Series Power MOSFET(200V 5A) / Trans MOSFET N-CH 200V 5A 3-Pin(2+Tab) Case E-Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 17582-2SK1931
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK1931
Introduction Date March 15, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1931 CAD Model

Description

The 2SK1931 is a power MOSFET recognized for its superior performance and reliability in high-power applications. Equipped with advanced semiconductor technology, it ensures efficient energy management, crucial for today's electronics that require precision and durability.

Features and Benefits

  • High Power Handling: Suitable for high-voltage applications while maintaining stability.
  • Efficient Thermal Management: Features excellent thermal dissipation properties.
  • Robust Design: Durable design for long-term usage in demanding environments.
  • High Speed Switching: Quick operation suited for rapid on-off cycling demands.

Applications

  • Solar Inverters: Essential for converting solar energy into usable AC power efficiently.
  • DC-DC Converters: Used in switching and regulating voltage levels for electronics.
  • Electric Vehicle Systems: Integral in battery management and motor control.
  • Industrial Automation: Vital for controlling high-power machines and systems.

The 2SK1931 stands out in the field of power electronics where both precision and power are non-negotiable requirements. This ensures reliability and longevity, even under extensive cycles of operation.

With a focus on reducing electrical losses and enhancing switching performance, this MOSFET becomes an invaluable component that empowers engineers to develop innovative and energy-efficient solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Vishay
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.2769 $98.5538
3+ $40.4319 $121.2957
5+ $39.1684 $195.8420
7+ $37.9048 $265.3336
8+ $36.6412 $293.1296
11+ $32.8517 $361.3687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention