EN
  • EN
  • DE

SK360P

Part No SK360P
Manufacturer Shikues
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093292-SK360P
Categories OEM Parts( S )
Manufacturer Shikues
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK360P CAD Model

Description

The SK360P is a Schottky Barrier Rectifier manufactured by Shikues. This diode is optimized for high-efficiency rectification and fast switching speeds in various electronic applications.

Applications

  • Switching power supplies
  • Freewheeling diode applications
  • Reverse polarity protection
  • DC-DC converters
  • LED lighting

Features

  • High surge current capability
  • Low forward voltage drop
  • High-frequency operation
  • High reliability
  • Surface Mount Device (SMD) package

Benefits

  • Improved power supply efficiency due to reduced power loss from low forward voltage drop
  • Enhanced circuit protection because of high surge current capability, guarding against current spikes
  • Facilitated design of compact, high-frequency circuits suitable for modern electronic devices
  • Simplified assembly process and reduced manufacturing costs with SMD package
  • Provides robust performance under various operating conditions

Additional Details

The SK360P features a relatively low forward voltage drop, typically in the range of 0.4V to 0.7V depending on the current and temperature. It is typically packaged in a SMC (DO-214AB) package, which helps to efficiently dissipate heat. The diode's specifications include a maximum average forward current, which typically ranges from 3A to 6A, and a maximum repetitive peak reverse voltage (VRRM), which typically ranges from 20V to 60V, but these values vary. The junction temperature should be maintained within the manufacturer’s specified limits to ensure proper operation and longevity.

For detailed specifications such as maximum ratings, thermal characteristics, and electrical parameters, refer to the manufacturer's datasheet. Proper heat sinking and derating may be necessary in high-current applications to avoid overheating and potential device failure. The datasheet will provide guidelines for these considerations.

You May Also Be Interested in

Level One
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess