EN
  • EN
  • DE

MIP0160MWL

Part No MIP0160MWL
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description Silicon MOSFET type Integrated Circuit, 200W, SO16-G1-B-A-B-A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004410-MIP0160MWL
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIP0160MWL CAD Model

Description

The MIP0160MWL is a power IC manufactured by Panasonic. It's a highly integrated power factor correction (PFC) controller designed for AC-DC power supplies.

Applications:

  • AC-DC power supplies for consumer electronics (e.g., TVs, DVD players)
  • Power adapters for laptops and other portable devices
  • LED lighting power supplies
  • Industrial power supplies
  • Power supplies for office equipment (e.g., printers, copiers)

Features:

  • Power Factor Correction (PFC): Improves power factor and reduces harmonic distortion.
  • Integrated Control Circuitry: Contains all necessary control functions for PFC operation.
  • Wide Input Voltage Range: Operates over a wide range of AC input voltages.
  • Overvoltage Protection (OVP): Protects against overvoltage conditions.
  • Overcurrent Protection (OCP): Protects against overcurrent conditions.
  • Overtemperature Protection (OTP): Protects against overheating.
  • Low Startup Current: Reduces power consumption during startup.
  • Small Package Size: Enables compact power supply designs.

Benefits:

  • Improved Power Factor: Reduces energy waste and improves power supply efficiency.
  • Reduced Harmonic Distortion: Complies with regulatory requirements for harmonic emissions.
  • Enhanced Reliability: Integrated protection features ensure reliable operation.
  • Simplified Design: Reduces component count and simplifies power supply design.
  • Compact Size: Enables smaller and more compact power supplies.

Additional Details:

The MIP0160MWL uses a specific control method to achieve PFC, such as critical conduction mode (CRM) or continuous conduction mode (CCM). The datasheet provides detailed information on the control method, operating frequency, and protection thresholds. It also includes application notes and design examples. The device is typically used in conjunction with a power MOSFET to switch the input current and achieve PFC. Detailed electrical characteristics, pin configurations, and thermal performance data are available in the official datasheet.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess