EN
  • EN
  • DE

MSMD030

Part No MSMD030
Manufacturer Shenzhen Yongyutai Electronics Co., Ltd.
Catalog PTC Resettable Fuses
Description Polymeric PTC Resettable Fuse 30V 300mA Surface Mount 1812
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 1812
Operating Temperature -40℃~+85℃
Voltage - Max 30V
Hold Current 300mA
Current - Max 10A
Power Dissipation 800mW
Trip Current 600mA
Height 1.2mm
Length 4.73mm
Width 3.41mm
Time to Trip(Max) 100ms
Resistance @ 25℃ 300mΩ
Resistance - Post Trip (R1) (Max)
Ultra Librarian 3D Model Ultra Librarian MSMD030 CAD Model

Description

Product Overview: 0388D013TR by STMicroelectronics

The 0388D013TR is a high-performance integrated circuit designed and manufactured by the renowned STMicroelectronics. This product stands out for its robustness and versatility, making it an ideal choice for a wide range of electronic applications. As a leading component in the semiconductor industry, STMicroelectronics ensures that the 0388D013TR meets the highest standards of quality and reliability.

At the heart of the 0388D013TR is an advanced technology that enables efficient processing and control within electronic systems. This integrated circuit is crafted to deliver optimal performance while maintaining energy efficiency, which is crucial for battery-operated devices and applications that require low power consumption.

The device comes in a compact package that is engineered for easy integration into various circuit boards and electronic assemblies. Its footprint is designed to be compatible with standard manufacturing processes, thereby facilitating seamless implementation into production lines without the need for specialized equipment or significant modifications.

One of the key features of the 0388D013TR is its robustness against environmental factors. It is built to withstand a wide range of operating temperatures, making it suitable for use in harsh conditions where other components might fail. Additionally, it offers excellent resistance to electrical noise and interference, ensuring consistent performance even in electrically noisy environments.

The 0388D013TR is also characterized by its flexibility, as it can be used in a variety of applications, including but not limited to, consumer electronics, automotive systems, industrial controls, and communication devices. Its design accommodates the needs of both simple and complex systems, providing designers with a reliable building block for their electronic projects.

In summary, the 0388D013TR from STMicroelectronics is a testament to the company's commitment to innovation and excellence in the semiconductor industry. Its combination of performance, efficiency, and durability makes it a top choice for engineers and manufacturers looking to create high-quality electronic products.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0861
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,425+ $0.0352 $50.1600
3,465+ $0.0289 $100.1385
5,360+ $0.0280 $150.0800
7,385+ $0.0271 $200.1335
9,545+ $0.0262 $250.0790
12,770+ $0.0235 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 1425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess