EN
  • EN
  • DE

YLRY06-1-45F

Part No YLRY06-1-45F
Manufacturer Shenzhen Yezhan Electronics Co., Ltd.
Catalog Current Sense Resistors - SMD
Description 45mΩ 1W Current Sense Resistor ±1% 1206 Chip Resistor - Surface Mount RoHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 1206
Resistance 45mΩ
Power(Watts) 1W
Type Current Sense Resistor
Tolerance ±1%
Ultra Librarian 3D Model Ultra Librarian YLRY06-1-45F CAD Model

Description

0402ESDA-SC7

The 0402ESDA-SC7 is engineered to deliver superior ESD protection for sensitive electronics. With its advanced design, this component helps to prevent unwanted electromagnetic interference, ensuring high performance of the devices in which it is used.

  • Ultra-low clamping voltage
  • Miniature 0402 footprint for space-limited applications
  • High-speed transmission capability

Applications

  • Digital cameras
  • Network interface cards
  • Consumer electronics

Benefits

  • Protects against high voltage surges
  • Maintains the operational health of devices
  • Optimizes space usage on printed circuit boards

The 0402ESDA-SC7 is essential for achieving high reliability in sophisticated digital and communication systems, ensuring optimal protection against ESD threats.

You May Also Be Interested in

ITT Cannon, LLC
Current Sense Resistors - Through Hole 0.02 ohm 1% 3W Open Air Resistor
Need more? Email Us
IRC - a TT electronics Company.
LRC-LRF2512LF-01-R025-F IRC / TT Electronics Current Sense Resistors - SMD 2W .025 1% 100ppm datasheet, inventory, & pricing.
Lowest to $0.5821
IRC - a TT electronics Company.
LRC-LR2512LF-01-R500-F IRC / TT Electronics Current Sense Resistors - SMD 2watts .5ohms 1% datasheet, inventory, & pricing.
Lowest to $0.5239
IRC - a TT electronics Company.
LRC-LR2512LF-01-R100-F IRC / TT Electronics Current Sense Resistors - SMD .1 OHM 2W 1% datasheet, inventory, & pricing.
Lowest to $5.8209
Panasonic
Current Sense Resistors - SMD 2512 0.01ohm 5% Curr Sense AEC-Q200
Need more? Email Us
Panasonic
ERJ-MS4HF8M0U Panasonic Current Sense Resistors - SMD 2512 2W 8mOhm +/-1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
IRC - a TT electronics Company.
LRC-LRF2010LF-01-R015-F IRC / TT Electronics Current Sense Resistors - SMD .015 OHM 1W 1% datasheet, inventory, & pricing.
Lowest to $5.8209
Panasonic
ERJ-B1CFR022U Panasonic Current Sense Resistors - SMD 1020 0.02ohms 1% Tol AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-6CWDR010V Panasonic Current Sense Resistors - SMD 0805 0.5% 0.01ohm AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,205+ $0.0415 $50.0075
2,945+ $0.0340 $100.1300
4,550+ $0.0330 $150.1500
6,270+ $0.0319 $200.0130
8,095+ $0.0309 $250.1355
10,835+ $0.0277 $300.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 1205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess