EN
  • EN
  • DE

WS3442D7P

Part No WS3442D7P
Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Catalog Electronic Wholesale
Description Non-isolated Buck Offline LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Win Source Part Number 1280580-WS3442D7P
Manufacturer Homepage www.winsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WS3442D7P CAD Model

Description

The WS3442D7P is a high-performance, synchronous buck controller from Shenzhen Winsemi Microelectronics Co., Ltd. It is designed to drive N-channel MOSFETs in DC-DC converter applications up to 12A output current. The WS3442D7P features a wide input voltage range of 4.5V to 28V, making it suitable for a variety of applications, including automotive, industrial, and consumer electronics.

The WS3442D7P is equipped with a number of features that make it an ideal choice for high-performance DC-DC converter applications. These features include:

  • High efficiency: The WS3442D7P achieves up to 95% efficiency, even at full load.
  • Fast transient response: The WS3442D7P can respond to fast load transients within 1μs, making it ideal for applications with demanding power requirements.
  • Low noise: The WS3442D7P produces very low output ripple and noise, making it suitable for noise-sensitive applications.
  • Comprehensive protection features: The WS3442D7P includes a number of protection features, such as overcurrent protection, overvoltage protection, and undervoltage protection.

The WS3442D7P is available in a small, leadless SOT-23-6L package, making it ideal for space-constrained applications. It is also fully RoHS compliant and AEC-Q100 qualified for automotive applications.

Here are some of the key applications for the WS3442D7P:

  • Automotive: Battery-powered systems, such as infotainment systems, advanced driver assistance systems (ADAS), and body electronics.
  • Industrial: Motor control, power supplies, and automation systems.
  • Consumer electronics: Set-top boxes, laptops, and smartphones.

Overall, the WS3442D7P is a high-performance, synchronous buck controller that is ideal for a wide range of DC-DC converter applications. It offers high efficiency, fast transient response, low noise, and comprehensive protection features in a small, leadless package.

Here are some additional details about the WS3442D7P:

  • Input voltage range: 4.5V to 28V
  • Output voltage range: 0.8V to 12V
  • Output current: Up to 12A
  • Switching frequency: 300kHz to 1.5MHz
  • Efficiency: Up to 95%
  • Operating temperature range: -40°C to +125°C
  • Package: SOT-23-6L

If you are looking for a high-performance, synchronous buck controller for your next DC-DC converter application, the WS3442D7P is an excellent choice.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess