EN
  • EN
  • DE

WIS2269N8

Part No WIS2269N8
Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Catalog Electronic Wholesale
Description Current Mode PWMController
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Win Source Part Number 1280356-WIS2269N8
Manufacturer Homepage www.winsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WIS2269N8 CAD Model

Description

The WIS2269N8 is a highly integrated single-chip 2.4GHz IEEE 802.11 b/g/n WLAN transceiver from Shenzhen Winsemi Microelectronics Co., Ltd. It is designed for low-power, high-performance wireless applications.

Applications:

  • Internet of Things (IoT) devices: Smart home devices, wearable electronics, and sensor networks benefit from its low power consumption and compact size.
  • Wireless audio and video streaming: Applications like wireless speakers and streaming devices can utilize its reliable wireless connectivity.
  • Wireless peripherals: Wireless mice, keyboards, and printers can leverage its stable and efficient communication capabilities.
  • Industrial control and monitoring: The WIS2269N8 facilitates wireless communication for remote control and data acquisition in industrial settings.
  • Smart Grid applications: Enables wireless communication in smart meters and other grid management devices.

Features:

  • IEEE 802.11 b/g/n compliant: Supports industry-standard Wi-Fi protocols for broad compatibility.
  • Integrated RF transceiver: Includes a complete RF front-end, simplifying design and reducing component count.
  • Low power consumption: Optimized for battery-powered devices, extending battery life.
  • Compact size: Small footprint allows for integration into space-constrained applications.
  • Support for various security protocols: WEP, WPA, and WPA2 for secure wireless communication.
  • Multiple host interfaces: Supports UART, SPI, and SDIO interfaces for flexible integration with microcontrollers.

Benefits:

  • Reduced system cost: Integration of multiple functions lowers BOM (Bill of Materials) costs.
  • Faster time to market: Simplified design accelerates product development cycles.
  • Improved performance: Reliable wireless connectivity enhances the user experience.
  • Extended battery life: Low power consumption allows for longer operation in portable devices.
  • Enhanced security: Support for robust security protocols protects against unauthorized access.

Additional Details:

The WIS2269N8 operates in the 2.4 GHz ISM band and supports data rates up to 72.2 Mbps using HT20 mode. It features advanced power management capabilities to minimize power consumption in various operating modes, including sleep mode and deep sleep mode. The chip includes a built-in power amplifier (PA) and low noise amplifier (LNA), further reducing the need for external components. It typically requires a 3.3V power supply. The operating temperature range is typically -40°C to +85°C.

The module typically has a small form factor, often available in a QFN package, designed for easy integration onto a PCB.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess