The Sunlord PZ1608D110-2R0TF is a wire-wound chip inductor designed for high-frequency applications. It features a compact 1608 package size (1.6mm x 0.8mm) and a 2.0µH inductance value. This inductor is commonly used in various electronic circuits to filter noise, tune circuits, and provide impedance matching.
Applications:
- Mobile phones
- Wireless communication devices
- Bluetooth modules
- GPS devices
- RF circuits
- High-frequency filters
Features:
- Compact 1608 package size
- High Q value
- Excellent self-resonant frequency
- Wire-wound construction
- High current carrying capacity
- RoHS compliant
Benefits:
- Miniaturization of electronic circuits
- Improved signal integrity
- Reduced noise and interference
- Enhanced circuit performance
- Reliable operation in high-frequency applications
- Environmentally friendly
Additional Details:
The PZ1608D110-2R0TF inductor is manufactured using precision wire-winding techniques to achieve a high Q value and excellent self-resonant frequency. This ensures optimal performance in demanding high-frequency applications. The compact size allows for dense circuit designs, making it ideal for portable electronic devices. The inductor's high current carrying capacity ensures reliable operation even under heavy load conditions. The RoHS compliance ensures that the product is environmentally friendly and meets regulatory requirements.
Specifications:
- Inductance: 2.0 µH
- Tolerance: ±20%
- Package Size: 1608 (1.6mm x 0.8mm)
- Self-Resonant Frequency: Typically > 50 MHz (Check datasheet)
- Operating Temperature: -40°C to +85°C
- DC Resistance (DCR): Low DCR for minimal power loss (Check datasheet)