EN
  • EN
  • DE

DSK26

Part No DSK26
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Schottky Diodes
Description 60V 2A 700mV@2A SOD-123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1329822-DSK26
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 700mV @ 2A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 60V
Grade -
Mounting Type Surface Mount
Package / Case SOD-123F
Supplier Device Package SOD-123FL
Operating Temperature - Junction -55°C ~ 150°C
Package Tape & Reel (TR)
Current - Reverse Leakage @ Vr 500µA @ 60V
Capacitance @ Vr, F 80pF @ 4V, 1MHz
Ultra Librarian 3D Model Ultra Librarian DSK26 CAD Model

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
20V Independent Type 3A 550mV@3A SMA(DO-214AC)
Lowest to $0.3420
Panjit
Schottky Diodes & Rectifiers 40V,Schottky,SOD-123FL,2A
Need more? Email Us
Taiwan Semiconductor
Schottky Diodes & Rectifiers 3A, 200V, Schottky Rectifier
Lowest to $0.7276
ShenZhen SlkorMicro Semicon Co. Ltd
100V 3A 850mV@3A SMB(DO-214AA)
Lowest to $0.0880
ShenZhen SlkorMicro Semicon Co. Ltd
30V 1V@100mA 200mA SOT-23
Lowest to $0.0713
ShenZhen SlkorMicro Semicon Co. Ltd
950mV@3A 3A 150V SMA(DO-214AC)
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
200V 920mV@5A 5A SMC
Lowest to $0.0423
ShenZhen SlkorMicro Semicon Co. Ltd
60V 700mV@1A 1A SMA(DO-214AC)
Lowest to $0.1310
Taiwan Semiconductor
Schottky Diodes & Rectifiers 20A, 60V, Trench Schottky
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,705+ $0.0185 $50.0425
6,580+ $0.0152 $100.0160
10,205+ $0.0147 $150.0135
14,085+ $0.0142 $200.0070
18,250+ $0.0137 $250.0250
24,395+ $0.0123 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,000 pieces
MOQ: 2705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess