EN
  • EN
  • DE

BH-AA-B5BA034

Part No BH-AA-B5BA034
Manufacturer Shenzhen Myoung Electronic Co., Ltd.
Catalog Battery Accessories
Description Battery Holder Cylindrical AA Cell SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Applicable battery specifications No. 5
Contact Material Steel
Operating Temperature -10~80℃
Type Battery Holder
Ultra Librarian 3D Model Ultra Librarian BH-AA-B5BA034 CAD Model

Description

Product Overview

The 015AZ10-Y(TH3,F,T) is a highly reliable fuse offering efficient protection designed for specialized electric circuits. It ensures safety and stability across various devices.

Features and Benefits

  • Rated for 10A: Engineered to manage high electrical loads safely.
  • Exceptional breaking capacity: Ideal for use in critical safety applications.
  • Streamlined design: Facilitates easy integration into electronic systems.
  • Consistent performance: Protects effectively against electrical anomalies.

Applications

  • Instrumentation
  • Communication equipment
  • Construction machinery
  • Test and measurement devices

The 015AZ10-Y(TH3,F,T) fuse is perfect for high-stakes environments where dependable electrical protection is required.

You May Also Be Interested in

Keystone Electronics
Battery Holder Coin Cell 1 Cell PC Pin PCB Through Hole Mount Glass Filled Nylon
Lowest to $1.0767
Panasonic
Lead Acid Battery 12V 42Ah 197x165x175mm Screws Screws M5
Need more? Email Us
GE Critical Power
Lead Acid Rectangular Secondary
Need more? Email Us
104
Keystone Electronics
Battery Holder, Compact, THM, 1 Coin Cell, 23 mm, Plastic, UL94V-0, Black
Need more? Email Us
MPD (Memory Protection Devices)
AUTO POWER PLUG 12V 3A BLACK / Auto Power Plug Cigarette Lighter Assembly 12 V 3 A ABS, Fused, Strain Relief Black
Need more? Email Us
Littelfuse Inc.
BAT ISOL GRD 90 HENCOL 30
Need more? Email Us
Shenzhen Myoung Electronic Co., Ltd.
Battery Clip Coin CR1220 Cell TH
Need more? Email Us
Tadiran Batteries
BATTERY LITHIUM 3.6V D / D Lithium Thionyl Chloride 3.6 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Keystone Electronics
Battery Holder, Vertical/Slimline, THM, Coin Cell, 24mm, Polarized, UL94V-0, Blk
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess