EN
  • EN
  • DE

BZX84C5V1CCW

Part No BZX84C5V1CCW
Manufacturer Shenzhen Jin Yu Semiconductor Co., Ltd.
Catalog END - OF - LIFE
Description SILICON PLANAR ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Jin Yu Semiconductor Co., Ltd.
Win Source Part Number 1158090-BZX84C5V1CCW
Manufacturer Homepage www.htsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84C5V1CCW CAD Model

Description

The BZX84C5V1CCW is a surface-mount Zener diode manufactured by Shenzhen Jin Yu Semiconductor Co., Ltd. It is a part of the BZX84 series, which is commonly used for voltage regulation and transient voltage suppression in electronic circuits. This diode features a nominal Zener voltage of 5.1V and is housed in a compact SOT-323 package, making it suitable for space-constrained applications.

Applications

  • Voltage Regulation: Maintaining stable voltage levels in electronic devices.
  • Transient Suppression: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limiting voltage levels to shape waveforms.
  • Overvoltage Protection: Safeguarding circuits from excessive voltage conditions.
  • ESD Protection: Providing protection against electrostatic discharge.

Features

  • Zener Voltage: 5.1V nominal Zener voltage.
  • Package: SOT-323 surface-mount package.
  • Low Leakage Current: Minimizes reverse leakage current.
  • High Surge Current Capability: Withstands transient surge currents.
  • Precise Tolerance: Offers a tight Zener voltage tolerance.

Benefits

  • Accurate Voltage Regulation: Ensures stable and accurate voltage regulation in electronic circuits.
  • Compact Size: The small SOT-323 package makes it ideal for use in miniaturized applications.
  • Reliable Protection: Protects sensitive components from voltage transients and ESD.
  • Ease of Integration: Simple to integrate into various circuit designs.
  • Cost-Effective: Provides a budget-friendly solution for voltage regulation and protection needs.

Technical Specifications

The BZX84C5V1CCW has the following key specifications:

  • Zener Voltage (Vz): 5.1V
  • Zener Test Current (Izt): Typically a few mA (refer to datasheet)
  • Power Dissipation: Typically around 250mW (refer to datasheet)
  • Operating Temperature: Typically ranges from -65°C to +150°C
  • Package Type: SOT-323

For detailed and precise specifications, it's essential to consult the official datasheet provided by Shenzhen Jin Yu Semiconductor Co., Ltd. This Zener diode is widely employed in diverse applications, including consumer electronics, industrial equipment, and automotive systems, where precise voltage regulation and reliable protection are paramount.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess