EN
  • EN
  • DE

S21ME3P

Part No S21ME3P
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Part Status Obsolete(EOL)
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600V
Static dV/dt (Minimum) 500V/μs
Current - LED Trigger (Ift) (Maximum) 7mA
Current - On State (It (RMS)) (Maximum) 100mA
Current - Hold (Ih) 3.5mA
Turn On Time 40μs
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 50mA
Operating Temperature Range -30°C ~ 100°C
Mounting SMD
Package 6-SMD
Manufacturer Package 6-SMD
Approvals BSI, DEMKO, SEMKO, UR
Win Source Part Number 793545-S21ME3P
Popularity Medium
Supply and Demand Status Limited
Family Name S21ME
Introduction Date February 24, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian S21ME3P CAD Model

Description

The S21ME3P is a silicon photodiode manufactured by Sharp Microelectronics. It is a highly sensitive light detector designed for various optical sensing applications. This photodiode excels in converting light into electrical current with high efficiency and speed.

Applications

  • Optical sensors
  • Light detection systems
  • Bar code scanners
  • Optical encoders
  • Medical equipment

Features

  • High Sensitivity: Capable of detecting even weak light signals.
  • Fast Response Time: Enables high-speed light detection.
  • Wide Spectral Response: Detects light across a broad range of wavelengths.
  • Low Dark Current: Minimizes noise and improves accuracy.
  • Compact Package: Allows for easy integration into small devices.

Benefits

  • Accurate Light Detection: Provides reliable and precise light measurements.
  • High-Speed Operation: Enables real-time light sensing in dynamic environments.
  • Versatile Applications: Suitable for a wide range of optical sensing applications.
  • Low Noise Performance: Minimizes interference and improves signal quality.
  • Easy Integration: Compact size and simple design facilitate easy implementation.

Additional Details

The S21ME3P's high sensitivity allows it to detect even faint light signals, making it suitable for applications requiring precise light measurement. Its fast response time enables high-speed light detection, which is crucial in applications such as bar code scanners and optical encoders. The photodiode's wide spectral response means it can detect light across a broad range of wavelengths, increasing its versatility. The low dark current minimizes noise and improves the accuracy of the light detection. The compact package allows for easy integration into small devices. It is designed to operate in reverse bias mode, and the generated photocurrent is proportional to the incident light intensity.

The S21ME3P’s design ensures minimal temperature dependence, which is crucial for maintaining accuracy in varying environmental conditions. The surface mount package facilitates automated assembly processes, contributing to cost-effectiveness and high-volume manufacturing.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1390
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.2316
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1553
CT Micro International Corporation
1000V/us 600V 60mA 1.5V TRIAC SOP-4-2.54mm Triac, SCR Output Optoisolators RoHS
Lowest to $0.4206
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.3130
Vishay
OPTOCOUPLER PHOTOTRIAC 800V SMD4
Lowest to $1.1642
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.2092
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4SMD
Lowest to $0.8660

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess