Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr Sharp Microelectronics
Package Tape & Reel
Product Status Discontinued
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600 V
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 5mA
Current - On State (It (RMS)) (Max) 100 mA
Current - Hold (Ih) 3.5mA
Turn On Time 100µs (Max)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50 mA
Temperature Range - Operating -30°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Approval Agency CSA, UR, VDE
Base Product Number PC3SD11
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 930047-PC3SD11YTZCF
Ultra Librarian 3D Model Ultra Librarian PC3SD11YTZCF CAD Model

Description

The PC3SD11YTZCF is a triac output optoisolator from Sharp Microelectronics. It is part of the PC3SD11 series and comes in a 6-DIP package. With a voltage isolation of 5000Vrms, this optoisolator provides high-level electrical insulation between the input and output circuits.

  • Output: triac
  • Series: PC3SD11
  • Package: 6-DIP
  • Voltage Isolation: 5000Vrms
  • Maximum Forward Current: 50mA
  • Forward Voltage: 1.2V
  • Zero-Crossing Circuit: no
  • Turn-On Time: 100μs
  • Temperature Range: -30°C to 100°C
  • Approval Agencies: CSA, UR, and VDE
  • Product Status: discontinued
  • Packaging: tape and reel
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRIAC 8DIP
Lowest to $0.9417
ECAD model for TLP525G-2
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP525G-1
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 4DIP / Optoisolator Triac Output 5000Vrms 1 Channel 4-DIP
Need more? Email Us
ECAD model for PC3ST21NSZBF
Toshiba Semiconductor and Storage
Optocoupler Triac AC-OUT 1-CH 400V 4-Pin MFSOP / OPTOISOLATOR 2.5KV TRIAC 6MFSOP
Lowest to $0.8150
ECAD model for TLP160G
ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6DIP
Lowest to $0.3430
ECAD model for MOC3163TVM
Toshiba Semiconductor and Storage
Optocoupler Triac AC-OUT 1-CH 400V 4-Pin MFSOP T/R
Lowest to $0.8379
ECAD model for TLP160G(TPL,U,F)
Toshiba Semiconductor and Storage
OFFICE MACHINE HOUSEHOLD USE EQUIPMENT TRIAC DRIVER SOLID STATE RELAY
Need more? Email Us
ECAD model for TLP3023F
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP3023(D4,S,F,T)
Toshiba Semiconductor and Storage
OPTOISOLATOR 5KV TRIAC 6DIP 5L
Lowest to $2.0107
ECAD model for TLP3023

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0833 $64.9980
150+ $0.8888 $133.3200
230+ $0.8612 $198.0760
315+ $0.8334 $262.5210
405+ $0.8056 $326.2680
540+ $0.7223 $390.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,160 pieces
MOQ: 60 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention