EN
  • EN
  • DE

S202S15V

Part No S202S15V
Manufacturer Sharp Microelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089786-S202S15V
Categories OEM Parts( S )
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S202S15V CAD Model

Description

The S202S15V is a solid state relay (SSR) manufactured by Sharp Microelectronics. It is designed for switching AC loads with the advantages of optical isolation and zero-cross switching. SSRs like the S202S15V offer a longer lifespan and faster switching speeds compared to traditional electromechanical relays.

Applications

  • Industrial Control Systems: For precise control of AC-powered industrial equipment.
  • Home Automation: Used in smart home devices for switching lights, appliances, and other loads.
  • Temperature Controllers: Integrated into temperature control systems for switching heating elements.
  • Lighting Control: Efficient switching of lights in commercial and residential settings.
  • Motor Control: Switching and controlling small AC motors.

Features

  • Zero-Cross Switching: Reduces inrush current and electrical noise by switching at the zero-crossing point of the AC waveform.
  • Optical Isolation: Provides electrical isolation between the control and load circuits, enhancing safety.
  • High Input Sensitivity: Requires a low input current for activation, making it compatible with various control circuits.
  • Compact Design: Allows for easy integration into tight spaces.
  • High Surge Capability: Can withstand high surge currents, adding to its reliability.

Benefits

  • Reduced EMI: Zero-cross switching minimizes electromagnetic interference, ensuring cleaner operation of nearby electronic devices.
  • Improved Safety: Optical isolation protects control circuits from high voltage transients.
  • Long Lifespan: Solid state design eliminates mechanical wear, leading to a longer operational life.
  • Fast Switching: Provides rapid switching response, improving system performance.
  • Silent Operation: Operates without the audible clicking of mechanical relays.

Additional Details

The S202S15V typically requires a small DC voltage to control the switching of an AC load. Ensure proper heat sinking, especially when switching higher currents, to prevent overheating. The datasheet contains comprehensive specifications, including input voltage range, load voltage range, maximum load current, and isolation voltage.

The SSR’s solid-state nature makes it a dependable component in many applications requiring reliable and noise-free switching. By using zero-cross switching, it reduces stress on connected loads and minimizes disturbance to other electronic components.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.8640
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess