EN
  • EN
  • DE

RLCDP0063CEZZ

Part No RLCDP0063CEZZ
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 296038-RLCDP0063CEZZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RLCDP0063CEZZ CAD Model

Description

The RLCDP0063CEZZ is a display driver IC manufactured by Sharp Microelectronics. It is designed to control LCD panels, managing the signals required to display images and text. This driver IC is typically used in applications such as mobile phones, portable media players, and other handheld devices where efficient and reliable display control is essential. Its key function is to interface between the system's processor and the LCD panel, ensuring accurate and vibrant visual output.

Applications:

  • Mobile Phones: Drives the LCD screens in smartphones.
  • Portable Media Players: Controls displays for video playback and navigation.
  • Handheld Devices: Used in various portable gadgets requiring LCD displays.
  • Industrial Displays: Interfaces with LCDs in industrial control panels.
  • Consumer Electronics: Integrated into displays for digital cameras and other devices.

Features:

  • LCD Driver IC: Specifically designed for controlling LCD panels.
  • Interface: Communicates with the system processor to receive display data.
  • Signal Management: Manages the voltage and timing signals necessary for LCD operation.
  • Compact Package: Suitable for space-constrained portable devices.
  • Low Power Consumption: Optimizes energy efficiency in battery-powered applications.

Benefits:

  • Efficient Display Control: Ensures accurate and reliable image rendering.
  • Optimized Power Usage: Low power consumption extends battery life in portable devices.
  • Compact Integration: Small package size allows for integration into compact designs.
  • Enhanced Visual Output: Contributes to vibrant and clear display quality.
  • Reliable Performance: Sharp Microelectronics' quality ensures dependable operation.

Additional Details:

The RLCDP0063CEZZ display driver IC offers precise control over LCD panels, ensuring high-quality visual output in a variety of applications. Its low power consumption is particularly beneficial in portable devices, where battery life is a critical concern. The compact package allows for seamless integration into space-constrained designs, making it an ideal choice for modern mobile electronics. By managing the complex signals required for LCD operation, this driver IC contributes to a clear and vibrant display, enhancing the user experience. Sharp Microelectronics' commitment to quality ensures that the RLCDP0063CEZZ delivers reliable and consistent performance.

You May Also Be Interested in

Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Epson Electronics America Inc-Semiconductor Div
Lowest to $8.3345
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess