Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr Sharp Microelectronics
Package Bag
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 35 V
Current - Collector (Ic) (Max) 20 mA
Current - Dark (Id) (Max) 100 µA
Wavelength 860nm
Viewing Angle 70°
Power - Max 75 mW
Mounting Type Through Hole
Orientation Side View
Temperature Range - Operating -25°C ~ 85°C (TA)
Package / Case Radial
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 657652-PT480FE0000F
Ultra Librarian 3D Model Ultra Librarian PT480FE0000F CAD Model

Description

The 657652-PT480FE0000F is a phototransistor optical sensor designed for various sensing applications.

  • Orientation: Side View
  • Maximum Power Dissipation: 75mW
  • Collector-Emitter Breakdown Voltage: 35V
  • Maximum Collector Current: 20mA
  • Viewing Angle: 70°
  • Wavelength: 860nm
  • Current Dark: 100μA
  • Mounting Type: Through-Hole
  • Package: Radial
  • Operating Temperature Range: -25°C to 85°C
  • Manufacturer: Sharp Microelectronics
  • Status: Obsolete

You May Also Be Interested in

Vishay
Silicon NPN Phototransistor, RoHS Compliant
Lowest to $0.3661
ECAD model for TEMT3700-GS08
Vishay
PHOTOTRANSISTOR 950NM 1.9MM
Lowest to $0.4869
ECAD model for TEMT1000
Everlight Electronics Co Ltd
SENSOR PHOTO 940NM TOP VIEW RAD
Lowest to $0.0599
ECAD model for PT1504-6B
Stanley Electric Co
LED INDICATION SMD / Phototransistors
Lowest to $0.1100
ECAD model for PS1192HB-2-TR
Everlight Electronics Co Ltd
SENSOR PHOTO 940NM SIDE VIEW RAD / Phototransistors 940nm Side View Radial, 3 Lead, Side View
Need more? Email Us
ECAD model for PT2559B/L2/H2-F
TT Electronics
SENSOR PHOTO 935NM SIDE VIEW RAD
Need more? Email Us
ECAD model for OP550B
Vishay
Lowest to $1.1306
ECAD model for TEMT6002X01
Sharp Microelectronics
SENSOR PHOTO 900NM UNIVERSAL SMD
Need more? Email Us
ECAD model for PT100MC0MP1
Stanley Electric Co
LED INDICATION SMD / Phototransistors
Lowest to $0.1203
ECAD model for PS1191RB-22-TR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9835 $54.0925
125+ $0.8070 $100.8750
195+ $0.7817 $152.4315
265+ $0.7565 $200.4725
345+ $0.7313 $252.2985
460+ $0.6557 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention