Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044509-AM26LS33PC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM26LS33PC CAD Model

Description

The AM26LS33PC is a Quad Differential Line Receiver manufactured by AMD. It is designed for high-speed data transmission over balanced lines, adhering to industry standards like EIA-422 and EIA-485. This receiver offers improved noise immunity and common-mode rejection compared to single-ended receivers, making it ideal for use in noisy industrial environments.

Applications:

  • Industrial Data Communication: RS-422 and RS-485 communication networks used in industrial automation, process control, and data acquisition systems.
  • Computer Networking: Local Area Networks (LANs) using differential signaling for reliable data transmission over longer distances.
  • Instrumentation: Connecting sensors, measurement devices, and control equipment in test and measurement setups.
  • Telecommunications: High-speed data links in telecom equipment, ensuring reliable data transmission over balanced lines.
  • Motor Control: Interfacing motor control systems with feedback devices and control units via differential communication.

Features:

  • High Input Impedance: Minimizes loading on the transmission line, allowing for more devices to be connected on the same bus.
  • High Common-Mode Rejection: Effectively rejects common-mode noise signals, improving data integrity in noisy environments.
  • Differential Input Sensitivity: Responds to small differential signals, ensuring reliable data reception even with attenuated signals.
  • TTL Compatible Outputs: Directly interfaces with TTL logic circuits, simplifying system integration.
  • Glitch-Free Operation: Designed to prevent spurious output transitions, ensuring reliable data reception.
  • Single 5V Supply Operation: Operates from a single 5V power supply, simplifying power supply design.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for power-sensitive applications.

Benefits:

  • Improved Noise Immunity: Differential signaling and high common-mode rejection provide excellent noise immunity, ensuring reliable data transmission in noisy environments.
  • Increased Transmission Distance: Balanced line transmission allows for longer transmission distances compared to single-ended signaling.
  • Higher Data Rates: Supports high data rates, enabling high-speed data communication.
  • Simplified System Design: TTL compatible outputs and single 5V supply operation simplify system integration.
  • Reduced Power Consumption: Low power consumption minimizes power dissipation, making it suitable for power-sensitive applications.
  • Enhanced System Reliability: Glitch-free operation ensures reliable data reception, improving system reliability.

Additional Details:

The AM26LS33PC is typically packaged in a 14-pin plastic DIP (Dual In-line Package). The device requires a 5V power supply for operation. It adheres to industry standards for differential line receivers, ensuring compatibility with various communication protocols. The specific data rate supported depends on the application and cable characteristics. Detailed electrical characteristics and timing specifications can be found in the device's datasheet.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for AT87C51RD2-MC
JST Sales America Inc.
CONN HEADER VERT 14POS 2.5MM / Connector Header Through Hole 14 position 0.098" (2.50mm)
Lowest to $0.4535
ECAD model for B14B-XADSS-N(LF)(SN)
EPCOS (TDK)
Thermistor NTC 10Ohm 20% 2-Pin Radial T/R
Need more? Email Us
ECAD model for B57238S100M51
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $5.1137
ECAD model for AT88SA102S-SH-T
EPCOS (TDK)
Epcos 10kOhms 60mW Measurement NTC Thermistor; 15s; 2.41 (Dia.) x 6.5mm
Need more? Email Us
ECAD model for B57861S0103J40
JST Sales America Inc.
Connectors, Wire to Board, XA HEADER
Need more? Email Us
ECAD model for B14B-XAEK-1-GU
Kemet
Need more? Email Us
ECAD model for B45196H6685M309
Microchip Technology
Need more? Email Us
ECAD model for AT84RF103AHQF
EPCOS (TDK)
THERM NTC 4.7KOHM 3988K PROBE / NTC Thermistor 4.7k Cylindrical Probe, Copper
Need more? Email Us
ECAD model for B57800K0472A 001

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention