EN
  • EN
  • DE

PC924LONSZOF

Part No PC924LONSZOF
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976085-PC924LONSZOF
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC924LONSZOF CAD Model

Description

The PC924LONSZOF is a high-speed, high-CMR (Common Mode Rejection) optocoupler from Sharp Microelectronics. This optocoupler is designed to provide electrical isolation between circuits while transmitting digital signals. It's used in applications where safety and noise immunity are critical.

Applications

  • Inverter control
  • Industrial automation
  • Isolated data transmission
  • Power supply control
  • Motor control

Features

  • High-speed data transmission
  • High common-mode transient immunity (CMTI)
  • Low input current
  • High isolation voltage
  • Compact package
  • RoHS compliant

Benefits

  • Provides electrical isolation for safety and noise reduction
  • Ensures reliable data transmission in noisy environments
  • Reduces power consumption
  • Saves board space
  • Protects sensitive circuits from high-voltage transients

Additional Details

The PC924LONSZOF features a high CMTI, which means it can effectively reject noise caused by rapidly changing common-mode voltages. The high-speed data transmission capability allows for fast and accurate signal transfer. The isolation voltage specifies the maximum voltage the optocoupler can withstand between the input and output sides. The low input current makes it compatible with low-power logic circuits. The device typically comes in a surface-mount package. Specific details regarding data rate, CMTI value, isolation voltage, and forward current can be found in the Sharp Microelectronics datasheet. The LONSZOF designation likely represents a specific combination of performance parameters or packaging variations.

You May Also Be Interested in

Ricoh
Need more? Email Us
Qualcomm
Lowest to $3.2640
Ricoh
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
Eaton / Cutler Hammer
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess