EN
  • EN
  • DE

PC817XP7

Part No PC817XP7
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD-4
Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com
Win Source Part Number 711620-PC817XP7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC817XP7 CAD Model

Description

The PC817XP7 is a high-isolation voltage, single-channel optocoupler manufactured by Sharp Microelectronics. Optocouplers, also known as optoisolators, are used to electrically isolate two circuits while allowing them to communicate. They accomplish this by transmitting a signal via light, typically from an LED to a phototransistor.

Applications:

  • Power Supplies: Provides isolation between the primary and secondary sides of a power supply.
  • Industrial Control Systems: Isolates sensitive control circuitry from high-voltage or noisy environments.
  • Motor Control: Isolates the microcontroller from the motor drive circuitry.
  • Data Communication: Provides isolation in data communication interfaces such as RS-232 and RS-485.
  • Medical Equipment: Ensures patient safety by providing isolation in medical devices.

Features:

  • High Isolation Voltage: Offers a high isolation voltage (typically 5000Vrms) between the input and output.
  • Current Transfer Ratio (CTR): Good current transfer ratio, ensuring efficient signal transmission.
  • Low Input Current: Requires a low input current to activate the LED.
  • Compact Package: Available in a small package for space-constrained applications.
  • Through-Hole Mounting: Designed for through-hole mounting on printed circuit boards.
  • RoHS Compliant: Compliant with RoHS directives for environmental protection.

Benefits:

  • Electrical Isolation: Provides excellent electrical isolation between circuits, protecting sensitive components from voltage spikes and noise.
  • Signal Transmission: Efficiently transmits signals between isolated circuits.
  • Safety: Enhances safety by preventing high voltages from reaching low-voltage circuits.
  • Noise Immunity: Improves noise immunity by isolating circuits from ground loops and other noise sources.
  • Reliable Performance: Provides reliable performance over a wide range of operating conditions.

Additional Details:

The PC817XP7 consists of an infrared emitting diode (IRED) and a phototransistor. When current flows through the IRED, it emits light, which activates the phototransistor. The phototransistor then conducts current, allowing the signal to be transmitted across the isolation barrier. The datasheet provides detailed information about the optocoupler's electrical characteristics, timing diagrams, and application circuit recommendations. It is crucial to consult the datasheet when designing applications using this optocoupler. Proper design considerations should be taken to ensure that the optocoupler is operating within its specified parameters. The high isolation voltage is a key feature for ensuring safety and preventing damage in various electronic systems.

You May Also Be Interested in

Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess