Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr Sharp Microelectronics
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 269041-PC4D10SNIPBF
Ultra Librarian 3D Model Ultra Librarian PC4D10SNIPBF CAD Model

Description

The PC4D10SNIPBF is a logic output optoisolator suitable for a variety of applications.

  • Manufacturer: Sharp Microelectronics
  • Status: Obsolete
  • Packaging: Bulk
  • Standard Package: 1 piece
  • HTSUS Code: 8541.49.8000
  • Moisture Sensitivity Level: 1 (Unlimited)

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISO 5KV 2CH OPN COLL 8-DIP / Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for EL2631
Broadcom Limited
Intelligent Power Module and Gate Drive Interface Optocouplers | OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $0.5124
ECAD model for HCPL-M456
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP / Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for HCPL-7710
Broadcom Limited
Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers | OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $0.7607
ECAD model for HCPL-M600
Broadcom Limited
Intelligent Power Module and Gate Drive Interface Optocouplers | OPTOISO 5KV OPEN COLLECTOR 8DIP
Lowest to $1.4463
ECAD model for HCNW4506
Broadcom Limited
High CMR, High Speed TTL Compatible Optocouplers | OPTOISO 5KV OPEN COLLECTOR 8DIP
Need more? Email Us
ECAD model for HCNW137
Fairchild/ON Semiconductor
OPTOISO 5.3KV OPN COLLECTOR 6DIP
Need more? Email Us
ECAD model for 74OL6011W
Broadcom Limited
OPTOISO 5KV 2CH OPEN COL 8DIP GW / Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing
Lowest to $3.6557
ECAD model for HCPL-263L#520
Broadcom Limited
Low Input Current Logic Gate Optocouplers | OPTOISO 3.75KV 2CH PSH PULL 8DIP
Need more? Email Us
ECAD model for HCPL-2231

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention