EN
  • EN
  • DE

PC4D10S

Part No PC4D10S
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Description PC4D10S Sharp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010676-PC4D10S
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC4D10S CAD Model

Description

The PC4D10S is a photocoupler manufactured by Sharp Microelectronics. It is a device that transfers electrical signals between two isolated circuits by using light. This allows for galvanic isolation, which protects sensitive circuits from high voltages and noise.

Applications:

  • Industrial control equipment
  • Power supplies
  • Motor control circuits
  • Telecommunications equipment
  • Measurement instruments

Features:

  • High isolation voltage
  • Compact package
  • High current transfer ratio (CTR)
  • Low input current
  • Fast switching speed

Benefits:

  • Provides electrical isolation between circuits
  • Protects sensitive circuits from voltage spikes and noise
  • Reduces system size
  • Increases energy efficiency
  • Enables faster data transfer

Additional Details:

The PC4D10S photocoupler consists of an LED and a phototransistor or photodiode, separated by an insulating barrier. When current flows through the LED, it emits light, which activates the phototransistor or photodiode, allowing current to flow in the output circuit. The high isolation voltage ensures that the input and output circuits are electrically isolated from each other. The current transfer ratio (CTR) is an important parameter that indicates the ratio of output current to input current. A high CTR allows for lower input current, which can save energy. The switching speed is another important parameter that determines how quickly the photocoupler can respond to changes in the input signal. The PC4D10S is available in a compact package, which makes it easy to integrate into various applications. It’s crucial to consult the Sharp Microelectronics datasheet for precise technical specifications, including isolation voltage, CTR range, switching speeds, and pinout configurations, to ensure proper implementation and circuit design. Consider ambient operating conditions to maintain performance.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess