Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833437-PC456LONIP07
Ultra Librarian 3D Model Ultra Librarian PC456LONIP07 CAD Model

Description

The PC456LONIP07 is a Photocoupler manufactured by Sharp Microelectronics. It is designed to provide electrical isolation between circuits, offering safety and preventing noise or interference from affecting sensitive components. This photocoupler utilizes an LED to transmit a signal across an isolation barrier to a phototransistor, enabling reliable data transfer and control in various applications.

Applications

  • Factory Automation: Used in programmable logic controllers (PLCs) for isolated input/output modules.
  • Power Supplies: Provides isolation in switching power supplies and inverters.
  • Motor Control: Isolates control signals in motor drives and inverters.
  • Industrial Control Equipment: Employed in various industrial control systems to isolate sensitive control circuits.
  • Measurement and Instrumentation: Protects sensitive measurement equipment from high voltage or noisy environments.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output.
  • Compact Package: Designed for space-saving installation on printed circuit boards.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer with minimal current loss.
  • Low Input Current: Requires a small input current to activate the LED, reducing power consumption.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Electrical Isolation: Prevents ground loops and protects sensitive circuits from high voltage transients.
  • Noise Immunity: Reduces the impact of electrical noise on control signals.
  • Improved System Reliability: Enhances the reliability of control systems by isolating potential fault points.
  • Safety: Protects operators and equipment from electrical hazards.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details

The PC456LONIP07 photocoupler typically features a molded package suitable for through-hole mounting. It is designed to operate over a wide temperature range, making it suitable for use in harsh industrial environments. The device's specifications include a specific isolation voltage rating (e.g., 5000 Vrms), a current transfer ratio range, and maximum forward current and reverse voltage ratings for the input LED. The output phototransistor also has specified collector-emitter voltage and current ratings. Refer to the manufacturer's datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Brady Corporation
4001-C AIR/GRN/STY C
Need more? Email Us
ECAD model for 4001-C
Brady Corporation
4086-B HYDROGEN/YEL/STY B
Need more? Email Us
ECAD model for 4086-B
American Hakko Products, Inc.
SPRING,WAVE,FR-300
Need more? Email Us
ECAD model for B5064
SCS
TESTER, COMBO WRIST STRAP & FOOT
Need more? Email Us
ECAD model for 770031
Phoenix Contact
TOPMARK NEO SET
Need more? Email Us
ECAD model for 1012018
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
Broadcom Limited
SPECTROMETER QWAVE VIS 0.4NM
Need more? Email Us
ECAD model for AFBR-S20W2VI
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Transforming Technologies, LLC
RANGERPRO DUAL WIRE CONSTANT MTR
Need more? Email Us
ECAD model for CM1600

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3424 $70.2720
70+ $1.9220 $134.5400
105+ $1.8619 $195.4995
145+ $1.8019 $261.2755
190+ $1.7418 $330.9420
250+ $1.5616 $390.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 409 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention