EN
  • EN
  • DE

LR4809N

Part No LR4809N
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974391-LR4809N
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LR4809N CAD Model

Description

The LR4809N is a monolithic integrated circuit manufactured by Sharp Microelectronics. It is designed as a DC-DC converter control IC, primarily used in power supply applications. This IC is commonly utilized in applications where efficient power conversion and regulation are required, offering a compact and reliable solution for voltage conversion.

Applications

  • LCD Backlight Power Supplies: Used to generate the necessary voltage for LCD backlights in televisions, monitors, and portable devices.
  • DC-DC Converters: Applied in various DC-DC converter circuits to step-up or step-down voltage levels efficiently.
  • Portable Electronic Devices: Employed in devices such as smartphones, tablets, and digital cameras for power management.
  • LED Lighting Drivers: Used as a control IC in LED lighting applications to regulate current and voltage.
  • Automotive Electronics: Can be found in automotive power supply systems for controlling voltage levels.

Features

  • PWM Control: Utilizes Pulse Width Modulation (PWM) for efficient voltage regulation.
  • Built-in Oscillator: Features an internal oscillator for generating the switching frequency.
  • Overvoltage Protection: Includes protection circuitry to prevent damage from overvoltage conditions.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Soft Start Function: Reduces inrush current during startup to prevent stress on components.

Benefits

  • High Efficiency: PWM control enables efficient power conversion, reducing energy loss.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Protection Features: Overvoltage protection and UVLO enhance the reliability and lifespan of the circuit.
  • Reduced Component Count: Integration of essential functions reduces the need for external components.
  • Compact Design: Allows for smaller and more compact power supply designs.

Additional Details

The LR4809N operates by controlling the switching of an external MOSFET to regulate the output voltage. The internal oscillator generates a PWM signal, which drives the MOSFET. Feedback from the output voltage is used to adjust the PWM duty cycle, maintaining a stable output voltage despite variations in input voltage or load current.

The integrated protection features such as overvoltage protection and undervoltage lockout are crucial for ensuring the safe and reliable operation of the DC-DC converter. The soft start function minimizes stress on the MOSFET and other components during startup.

Specifications typically include:

  • Input Voltage Range
  • Output Voltage Range
  • Switching Frequency
  • Operating Temperature Range
  • Maximum Duty Cycle

Consult the datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Toko America Inc.
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess