Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468387-LQ104V1DG62
Manufacturer Sharp Microelectronics
Package Tray
Product Status Obsolete
Display Type TFT - Color
Display Mode Transmissive
Diagonal Screen Size 10.4" (264.16mm)
Viewing Area 211.20mm W x 158.40mm H
Backlight LED - White
Dot Pixels 640 x 480 (VGA)
Interface Parallel, 18-Bit (RGB)
Graphics Color Red, Green, Blue (RGB)
Ultra Librarian 3D Model Ultra Librarian LQ104V1DG62 CAD Model

Description

The Sharp LQ104V1DG62 is a premium 10.4-inch TFT display that showcases Sharp's commitment to quality and innovation. This display component is designed to meet the needs of a broad spectrum of applications, from industrial control panels to portable electronic devices, by providing a high-quality visual output. The TFT technology ensures the display delivers vibrant colors, excellent contrast, and clear images, which are essential for user interfaces that demand high visual clarity. Its 10.4-inch size is ideal for applications requiring compactness without sacrificing screen real estate, making it a popular choice among manufacturers. With the LQ104V1DG62, Sharp offers a display solution that merges performance with reliability, featuring low power consumption, high brightness, and robust design to withstand the demands of daily use in diverse environments.

You May Also Be Interested in

Samsung
MCU
Need more? Email Us
ECAD model for S3F94C4XZZ-SK94
Panjit
Panjit
Need more? Email Us
ECAD model for SB1660DC-R2-00001
Infineon Technologies
MCU XMC4502-F100K768 AC PG-LQFP-100
Need more? Email Us
ECAD model for XMC4502F100K768ACXQMA1
Infineon Technologies
Secure MCU 16bit OPTIGA TPM CISC 7KB 1.8V/3.3V 32-Pin VQFN EP T/R
Lowest to $4.2841
ECAD model for SLB 9670VQ2.0 FW7.85
Infineon Technologies
MCU TriCore AURIX SAK-TC297TA-128F300S BC
Need more? Email Us
ECAD model for TC297TA128F300SBCKXUMA1
Qualcomm
IC RF TXRX+ MCU BLUETOOTH 28UFBGA
Lowest to $2.6412
ECAD model for CSR8510A10-ICXR-R
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFQFPN-48
Lowest to $15.7182
ECAD model for STM32U575CIU6
STMicroelectronics
MCU F051 Arm Cortex-M0 64KB WLCSP-36
Lowest to $5.8944
ECAD model for STM32F051T8Y6
Microchip Technology
8bit MicroController
Lowest to $590.9091
ECAD model for ATMEGA2560V-8CUR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention