EN
  • EN
  • DE

LH52256AVT

Part No LH52256AVT
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069658-LH52256AVT
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH52256AVT CAD Model

Description

The LH52256AVT is a high-performance, low-power CMOS static RAM (SRAM) manufactured by Sharp Microelectronics. It is organized as 32,768 words by 8 bits, offering a total memory capacity of 256 Kbits. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for a wide range of embedded systems and portable devices.

Applications

  • Embedded Systems: Used as main or cache memory in various embedded systems requiring fast data access.
  • Portable Devices: Suitable for devices like handheld computers, portable instruments, and other battery-powered equipment where low power consumption is crucial.
  • Industrial Control Systems: Employed in industrial control systems for storing configuration data and temporary variables.
  • Medical Devices: Utilized in medical equipment requiring reliable and fast memory for storing patient data and operating parameters.
  • Telecommunications Equipment: Used in communication devices for buffering and temporary data storage.

Features

  • High-Speed Access Time: Offers a typical access time, enabling quick data retrieval and storage. (Specific access time to be determined).
  • Low Power Consumption: Operates with low power requirements, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power dissipation.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system integration.
  • Fully Static Operation: Requires no clocks or refresh cycles, simplifying timing control and reducing system complexity.
  • Three-State Output: Features three-state outputs for easy memory expansion and bus interfacing.
  • Operating Temperature: Specified to operate across a standard industrial temperature range.

Benefits

  • Improved System Performance: High-speed access time reduces latency and improves overall system performance.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified System Design: Fully static operation simplifies timing control and reduces system complexity.
  • Reliable Data Storage: CMOS technology ensures reliable data storage and retrieval.
  • Easy Integration: Single 5V power supply and three-state outputs simplify system integration.

Technical Specifications

The LH52256AVT SRAM has a memory organization of 32768 words x 8 bits. It operates on a single 5V power supply. The device is housed in a standard DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The operating temperature range is typically 0°C to 70°C. This device is suitable for various digital systems requiring non-volatile memory with fast read and write cycles.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lite-On Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TT Electronics
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess