Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Status Obsolete(EOL)
Wavelength 940nm
Type Photo Detector, Logic Output
Output Type Logic
Temperature Range - Operating -25°C to 60°C (TA)
Win Source Part Number 088071-IS471FE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name IS471F
Introduction Date February 24, 1997
Country of Origin China
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian IS471FE CAD Model

Description

The Sharp Microelectronics IS471FE is a photo detector with a logic output.

  • Wavelength: 940nm
  • Category: Sensors, Transducers
  • Output Type: Logic
  • Family: IS471F
  • Operating Temperature: -25°C to 60°C (TA)
  • Introduction Date: February 24, 1997
  • Status: obsolete (EOL)
  • Estimated EOL Date: 2022
  • Part Usage: common-used
  • Popularity: high
  • Supply and Demand Status: balanced

You May Also Be Interested in

TT Electronics
SENSOR PHOTOLOGIC SIDE LOOKING
Need more? Email Us
ECAD model for OPL561-OCA
Honeywell
DETECTR OPTOSCHMITT TOTEMPOLE / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
ECAD model for SDP8014-301
TT Electronics
SENSR PHOTOLOGIC TTL/LSTTL PLSTC
Need more? Email Us
ECAD model for OPL550-OCA
TT Electronics
SENSOR PHOTOLOGIC SIDE LOOKING
Need more? Email Us
ECAD model for OPL560-OCA
Sharp Microelectronics
LIGHT DETECTOR OPIC 940NM
Lowest to $2.2751
ECAD model for IS471FE
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / NoPhotodetector 0.1MHz Optoschmitt 3-Pin Side Looker
Need more? Email Us
ECAD model for SDP8610-002
Omron
PHOTODETECTOR TRANSISTORS
Need more? Email Us
ECAD model for EE-TP305-X
TT Electronics
SENSOR PHOTOLOGIC SIDE LOOKING
Need more? Email Us
ECAD model for OPL562-OC
Sharp Microelectronics
LIGHT DETECTOR OPIC SCHMITT-TRIG
Lowest to $0.8657
ECAD model for IS485E

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2751 $50.0522
54+ $1.8667 $100.8018
83+ $1.8084 $150.0972
115+ $1.7500 $201.2500
148+ $1.6917 $250.3716
198+ $1.5167 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,449 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention