EN
  • EN
  • DE

GP2Y1026AU0F

Part No GP2Y1026AU0F
Manufacturer Sharp Microelectronics
Catalog Dust Sensors
Description DUST SENSOR UNIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Particle, Dust Sensors
Mfr Sharp Microelectronics
Package Tray
Product Status Active
Output Type Voltage
Sensitivity 0.35V/(0.1mg/m3)
Current - DC Forward (If) (Max) 20 mA
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 65°C
Package / Case Module, Single Pass Through
Base Product Number GP2Y1026
Standard Package 50 pcs
ECCN EAR99
HTSUS 9031.49.9000
Win Source Part Number 919662-GP2Y1026AU0F
Ultra Librarian 3D Model Ultra Librarian GP2Y1026AU0F CAD Model

Description

The GP2Y1026AU0F is a particle and dust sensor from Sharp Microelectronics.

  • Output Type: Voltage
  • Voltage - Supply: 4.75V to 5.25V
  • Sensitivity: 0.35V/(0.1mg/m3)
  • Current - Forward (If) (Max): 20mA
  • Mounting Type: Chassis Mount
  • Operating Temperature: -10°C to 65°C
  • Lifecycle Status: Active
  • Standard Package: 50 pieces
  • HTSUS Code: 9031.49.9000

You May Also Be Interested in

Omron
AIR PARTICLE SNSR 0.3-1.0 UM W
Need more? Email Us
Omron
AIR CLEAN
Need more? Email Us
Omron
AIR DUST SENSOR 5-20 UM
Need more? Email Us
Sharp Microelectronics
Air Quality Sensor Dust Sensor 5V 0.9V 0.5V/0.1mg/m3 6-Pin / SENSOR AIR QUALITY DUST
Lowest to $11.7000
Honeywell
HPM SERIES PM2.5 PARTICLE SENSOR / Air Sensor Dust Sensor Module
Need more? Email Us
Amphenol Advanced Sensors
DUST SENSOR
Need more? Email Us
Honeywell
HPM SERIES PM2.5 PARTICLE SENSOR / Air Sensor Dust Sensor Module
Need more? Email Us
Omron
AIR DUST SNSR 5-20 UM W/CERT.
Need more? Email Us
Sensirion AG
PM2.5 PARTICLE SENSOR
Lowest to $22.0735

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8451 $59.0706
13+ $8.0780 $105.0140
20+ $7.8256 $156.5120
27+ $7.5731 $204.4737
35+ $7.3207 $256.2245
46+ $6.5634 $301.9164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess