EN
  • EN
  • DE

XCA110E

Part No XCA110E
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 409262-XCA110E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCA110E CAD Model

Description

The XCA110E is a rectifier diode manufactured by IXYS, engineered for robust performance in AC to DC conversion applications. It is designed to handle high voltage and current levels effectively, making it suitable for various industrial and commercial power systems. This component provides reliable rectification, ensuring stable and controlled power flow.

Applications:

  • High-Power Rectifiers: Used in high-power rectification circuits for industrial applications.
  • Power Transmission Equipment: Employed in power transmission systems for converting AC to DC.
  • Industrial Motor Drives: Integrated into motor drive systems for controlling motor performance.
  • HVDC Transmission Systems: Used in high-voltage direct current (HVDC) transmission systems.
  • Renewable Energy Inverters: Found in inverters for solar and wind energy systems.

Features:

  • High Voltage Capability: Withstands high reverse voltages.
  • High Current Capacity: Capable of handling large forward currents.
  • Low Forward Voltage: Reduces power loss during conduction.
  • Fast Recovery Time: Enables efficient switching in high-frequency applications.
  • Durable Construction: Designed for long-term reliability and robustness.

Benefits:

  • Efficient Power Conversion: Low forward voltage drop and fast recovery time contribute to high efficiency in AC-DC conversion.
  • Reliable Operation: High voltage and current capabilities ensure reliable performance under demanding conditions.
  • Minimized Power Dissipation: Low forward voltage drop reduces heat generation.
  • Enhanced Switching Performance: Fast recovery time improves performance in high-frequency applications.
  • Long Service Life: Durable construction ensures long-term reliability and reduced maintenance.

Additional Details:

The XCA110E is available in a through-hole package. Key specifications to consider include maximum repetitive reverse voltage, average forward current, peak surge current, and forward voltage drop. For precise details on electrical and thermal characteristics, consult the official datasheet from IXYS. Proper thermal management, including appropriate heatsinking, may be necessary to ensure optimal performance and longevity, especially in high-current applications. This diode is a reliable and efficient component for demanding power rectification requirements.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess