Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Data Rate 115.2kbs (SIR)
Supply Voltage 2.7 V to 5.5 V
Idle Current, Typ @ 25°C 0.2μA
Link Range, Low Power 20cm, 1m
Orientation Side View
Temperature Range - Operating -10°C to 70°C
Size 10.0mm x 4.4mm x 3.5mm
Standards IrPHY 1.4
Shutdown Yes
Win Source Part Number 127589-GP2W1001YP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GP2W1001YP CAD Model

Description

The Sharp Microelectronics sensor/transducer is a high-quality electronic component that is now obsolete (EOL).

  • Data Rate: 115.2kbs (SIR)
  • Size: 10.0mm x 4.4mm x 3.5mm
  • Operating Temperature: -10°C to 70°C
  • Idle Current: 0.2μA
  • Link Range: 20cm, 1m in low power
  • Features: Shutdown feature
  • Packaging: Reel - TR
  • Supply/Demand: Balance

It was designed to be used in various applications that require sensors and transducers.

You May Also Be Interested in

Lite-On Inc.
IRDA TX/RX 0.1152Mbps 3.3V 10-Pin(8+2Tab) SMD T/R / TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
ECAD model for HSDL-3201#008
Others
Lowest to $3.2741
ECAD model for HSDL-1000#101
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-3201#901
Others
Need more? Email Us
ECAD model for HSDL-1000#106
Broadcom Limited
Lowest to $11.2403
ECAD model for HSDL-1100#S07
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-1001#001
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.9737
ECAD model for HSDL-3200#021
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.4828
ECAD model for HSDL-3208-S21
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-3601#007

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5450 $69.5250
105+ $1.2677 $133.1085
160+ $1.2282 $196.5120
220+ $1.1884 $261.4480
285+ $1.1489 $327.4365
380+ $1.0300 $391.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,270 pieces
MOQ: 45 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention