Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Tube
Part Status Obsolete(EOL)
Sensing Distance 0.028" (0.7mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Maximum) 35V
Current - Collector (Ic) (Maximum) 20mA
Current - DC Forward (If) (Maximum) 50mA
Output Type Phototransistor
Response Time 20μs, 20μs
Mounting Style Through Hole
Package PCB Mount
Operating Temperature Range -25°C ~ 85°C
Win Source Part Number 1177526-GP2S24J0000F
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GP2S24J0000F CAD Model

Description

The Sharp Microelectronics GP2S24J0000F is a reflective phototransistor with a sensing distance of 0.028" (0.7mm) and a response time of 20μs. Bold text: GP2S24J0000F from Sharp Microelectronics.

  • Sensing Distance: 0.028" (0.7mm)
  • Response Time: 20μs
  • Mounting Style: Through-Hole
  • Package: Tube
  • Output Type: Phototransistor
  • Operating Temperature: -25℃ to 85℃
  • Sensing Method: Reflective
  • Part Status: Obsolete (EOL)
  • Current - DC Forward (If) (Maximum): 50mA
  • Current - Collector (Ic) (Maximum): 20mA
  • Voltage - Collector Emitter Breakdown (Maximum): 35V
  • Popularity: Medium

You May Also Be Interested in

Sharp Microelectronics
Detecting Distance : 0.7mm Phototransistor Output, Compact Refl ective Photointerrupter
Lowest to $1.8278
ECAD model for GP2S24J0000F
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
ECAD model for OPB703WZ
Sharp Microelectronics
SMT, Detecting Distance : 0.7mm Phototransistor Output, Compact Refl ective Photointerrupter | PHOTOINTERRUPTER REFL 0.7MM SMD
Need more? Email Us
ECAD model for GP2S27T2J00F
ON Semiconductor
SENSOR REFL 1MM PHOTOTRANS THRU
Lowest to $1.4005
ECAD model for QRE1113
Rohm Semiconductor
PHOTOINTERRUPTR REFL 3.5MM 800NM
Lowest to $2.1020
ECAD model for RPR-359F
Honeywell
SENSR OPTO TRANS 1.02MM REFL PCB / Photointerrupter Reflective Phototransistor 3-Pin
Need more? Email Us
ECAD model for HLC1395-002
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR/EMITTER SMD
Need more? Email Us
ECAD model for SFH 331-JK
Sharp Microelectronics
PHOTOINTERRUPTER REFLEC 1MM SMD
Lowest to $0.3398
ECAD model for GP2S60
TT Electronics
SNSR OPTO TRANS 5.59MM REFL C-MT
Need more? Email Us
ECAD model for OPB755TZ

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 477 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention