EN
  • EN
  • DE

ST75C540

Part No ST75C540
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description SUPER INTEGRATED DEVICESWITH DSP, AFE & MEMORIES FORTELEPHONY,MODEM, FAXOVERINTERNET& POTSLINES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260449-ST75C540
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST75C540 CAD Model

Description

ST75C540 Product Overview

The ST75C540 is a cutting-edge integrated circuit from STMicroelectronics, renowned for its robust performance in telecommunications applications. This chip is specifically designed to cater to the needs of advanced communication systems, providing a reliable and efficient solution for a wide range of functionalities.

Key Features

  • Advanced Microcontroller: The ST75C540 is built around a powerful microcontroller core, ensuring swift data processing and management capabilities.
  • High-Speed Interfaces: It includes high-speed communication interfaces, making it suitable for data-intensive operations and ensuring compatibility with modern communication protocols.
  • Integrated Memory: The device comes with built-in memory modules, which facilitate efficient data storage and retrieval, contributing to the overall performance of the system.
  • Low Power Consumption: Designed with power efficiency in mind, the ST75C540 minimizes energy usage, making it ideal for applications where power availability is a concern.
  • Durability: Crafted to withstand harsh conditions, the chip maintains its functionality across a wide range of temperatures and environmental factors.

Applications

The ST75C540 is versatile and can be used in various applications, including but not limited to:

  • Telecommunication infrastructure
  • Wireless communication systems
  • Data transfer modules
  • Embedded systems for communication

Technical Specifications

STMicroelectronics ensures that the ST75C540 meets rigorous technical standards, featuring:

  • Robust microcontroller for efficient data handling
  • Integrated high-speed communication interfaces
  • On-chip memory for optimal data management
  • Energy-efficient design for extended operational life
  • Wide operating temperature range for reliability in various environments

In conclusion, the ST75C540 from STMicroelectronics is a highly capable component that offers a blend of performance, efficiency, and durability, making it a top choice for developers and engineers in the field of telecommunications. Its comprehensive feature set and robust design ensure that it can meet the demands of complex communication systems, providing a reliable foundation for both current and future technologies.

You May Also Be Interested in

Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Toko America Inc.
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Cypress Semiconductor Corp
Lowest to $386.1000
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Texas Instruments
Need more? Email Us
Tyco Electronics
Lowest to $1.1071

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess