EN
  • EN
  • DE

SFH 331-JK

Part No SFH 331-JK
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Reflective - Analog Output
Description PHOTOTRANSISTOR/EMITTER SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 11 Weeks
Features Reflective Optical Sensor - 4-LCC (J-Lead)
Manufacturer OSRAM Opto Semiconductors Inc.
Series TOPLED
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 4-LCC (J-Lead)
Family Name SFH 331
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.7080
Other Part Number Q65110A2821, SFH 331-JK-ND, SFH331-JK
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933280-SFH 331-JK
Ultra Librarian 3D Model Ultra Librarian SFH 331-JK CAD Model

Description

The SFH 331-JK is a silicon NPN phototransistor manufactured by OSRAM Opto Semiconductors. It is designed for detecting visible and near-infrared radiation. This phototransistor is commonly used in applications where light detection is required, such as in optoelectronic sensors and control systems.

Applications:

  • Light Barriers: Used to detect the presence or absence of an object by sensing the interruption of a light beam.
  • Photoelectric Sensors: Used for object detection, position sensing, and proximity sensing in industrial automation.
  • Optical Switches: Used to switch circuits based on the presence or absence of light.
  • Encoders: Used to detect the position and speed of rotating shafts in motor control applications.
  • Remote Control Systems: Used to receive infrared signals from remote controls.
  • Light Meters: Used to measure the intensity of light.

Features:

  • Silicon NPN Phototransistor: Provides high sensitivity to visible and near-infrared radiation.
  • High Sensitivity: Detects even weak light signals.
  • Fast Switching Speed: Enables rapid response to changes in light intensity.
  • Compact Package: Small package size allows for easy integration into various applications.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • Good linearity: The collector current increases linearly with the incident light.

Benefits:

  • Accurate Light Detection: Provides reliable and accurate light detection for various applications.
  • Easy to Use: Simple circuit design and easy integration.
  • Long Lifespan: Solid-state design ensures a long and reliable operating life.
  • Cost-Effective: Provides a cost-effective solution for light detection needs.
  • Versatile: Suitable for a wide range of applications.

Additional Details:

The SFH 331-JK has a peak sensitivity wavelength in the near-infrared region, typically around 880nm. The collector-emitter breakdown voltage is typically 30V. The operating temperature range is typically from -40°C to +100°C. The package is a clear plastic package designed to maximize light transmission to the phototransistor. The collector current is dependent on the incident light intensity and the applied voltage. The device is lead-free and RoHS compliant. The viewing angle is dependent on the physical construction of the device, and it is recommended that the datasheet be consulted for precise details. The rise and fall times are fast allowing use in high speed circuits.

You May Also Be Interested in

Rohm Semiconductor
PHOTOINTERRUPTR REFL 3.5MM 800NM
Lowest to $1.8768
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
Omron
SENSR OPTO TRANS 4MM REFL TH PCB
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.2326
Omron
SENSR OPTO TRANS 5MM REFL TH PCB
Lowest to $2.1624
Omron
SENSOR OPTO TRANS 4.4MM REFL PCB
Lowest to $1.0690
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6905 $58.6925
205+ $0.5666 $116.1530
320+ $0.5489 $175.6480
435+ $0.5312 $231.0720
565+ $0.5135 $290.1275
755+ $0.4604 $347.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,685 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess