Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Sensing Distance 5mm
Carrier Frequency 38.0kHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 270μA
Orientation Top View
Mounting SMD (SMT)
Temperature Range - Operating -30°C to 85°C (TA)
Win Source Part Number 119071-GP1UF311XP0F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GP1UF311XP0F CAD Model

Description

The Sharp Microelectronics 119071-GP1UF311XP0F is a sensor.

  • Sensing Distance: 5mm
  • Mounting: Surface Mount Technology
  • Temperature Range: -30°C to 85°C
  • Operating Supply Current: 270μA
  • Carrier Frequency: 38.0kHz
  • Supply Voltage: 2.7V to 5.5V
  • Category: Sensors and Transducers
  • Status: Obsolete (EOL)

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UF311YP06
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Lowest to $2.0489
ECAD model for TSOP37238TT1
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UXC21QS
Rohm Semiconductor
RECEIVER REMOTE 36.7KHZ RSIP-A3 / IR Remote Receiver 36.7kHz 35°/30° 16m 3-Pin RSIP-A3 (V4) Tube
Need more? Email Us
ECAD model for RPM6937-V4
Sharp Microelectronics
RECEIVER REMOTE CTRL TOP 38KHZ
Lowest to $0.6778
ECAD model for GP1UM261XK0F
Sharp Microelectronics
RECEIVER IR REM CTRL 38KHZ
Lowest to $8.4473
ECAD model for GP1UF311XP0F
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UXC21RK
Sharp Microelectronics
RECEIVER IR REM CTRL 3V 38KHZ
Need more? Email Us
ECAD model for GP1UE271RK0F
Sharp Microelectronics
IR Remote Receiver 38kHz 3-Pin / RECEIVER IR REM CTRL 3V 38KHZ
Lowest to $0.5277
ECAD model for GP1UX311QS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.4473 $67.5784
19+ $6.9311 $131.6909
29+ $6.7151 $194.7379
40+ $6.4978 $259.9120
52+ $6.2817 $326.6484
69+ $5.6324 $388.6356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention