EN
  • EN
  • DE

GP1UE282RKC1

Part No GP1UE282RKC1
Manufacturer Sharp Microelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case CONN
Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com
Win Source Part Number 753355-GP1UE282RKC1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GP1UE282RKC1 CAD Model

Description

The GP1UE282RKC1 is a compact infrared (IR) receiver module manufactured by Sharp Microelectronics. This module is designed to receive and demodulate infrared signals, typically from remote controls. It integrates a photodiode, amplifier, and demodulation circuit into a single package, simplifying the design and implementation of IR remote control systems.

Applications

  • Television (TV) remote control receivers
  • DVD player remote control receivers
  • Audio equipment remote control receivers
  • Air conditioner remote control receivers
  • Other consumer electronics with IR remote control functionality

Features

  • Miniature package
  • High sensitivity
  • Internal filter for suppression of visible light
  • 3.0V to 5.5V operating voltage
  • Carrier frequency of 38kHz
  • Low power consumption

Benefits

  • Simplified design and reduced component count due to integrated functionality.
  • Improved noise immunity due to internal filtering.
  • Extended operating range due to high sensitivity.
  • Low power consumption for energy-efficient operation.
  • Compact size for integration into small devices.

Additional Details

The GP1UE282RKC1 operates with a carrier frequency around 38 kHz, which is a common standard for IR remote controls. The module outputs a digital signal that corresponds to the received IR signal. The integrated filter effectively blocks visible light, preventing interference from ambient lighting. The supply voltage ranges from 3.0V to 5.5V, offering flexibility in power supply design. This IR receiver module is commonly used in a wide variety of consumer electronics and other applications where IR remote control functionality is required. The compact size and ease of use make it a popular choice for designers. The output is typically active low, meaning the output is low when an IR signal is received and high when no signal is present. The module is designed for through-hole mounting.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess