Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Bulk
Status Obsolete(EOL)
Sensing Distance 8m
Carrier Frequency 38.0kHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 400μA
Orientation Top View
Mounting Through Hole
Temperature Range - Operating -10°C to 70°C (TA)
Win Source Part Number 067677-GP1UE271RK0F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GP1UE271RK0F CAD Model

Description

The GP1UE271RK0F is a sensor designed by Sharp Microelectronics. It is a through-hole mounted sensor with a sensing distance of 8m and a carrier frequency of 38.0kHz.

  • Supply Voltage: 2.7V to 5.5V
  • Operating Supply Current: 400μA
  • Temperature Range: -10°C to 70°C (TA)
  • ECCN: EAR99 compliant

This product is obsolete and has an estimated EOL date.

You May Also Be Interested in

Rohm Semiconductor
RECEIVER REMOTE CTRL 40.0KHZ TOP / IR Remote Receiver 40kHz 45°/35° 15m 3-Pin RSIP-A3 Tube
Need more? Email Us
ECAD model for RPM7140-H4R
Sharp Microelectronics
RECEIVER REMOTE CTRL SIDE 38KHZ
Need more? Email Us
ECAD model for GP1UD281YK0F
Sharp Microelectronics
RECEIVER IR REM CTRL 3V 38KHZ
Need more? Email Us
ECAD model for GP1UE271RK0F
Sharp Microelectronics
RECEIVER IR REM CTRL 3V 38KHZ
Need more? Email Us
ECAD model for GP1US301XP
Sharp Microelectronics
RECEIVER IR REM CTRL 3V 36KHZ
Need more? Email Us
ECAD model for GP1UX310QS
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UF311YP1F
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Lowest to $1.7255
ECAD model for TSSP77038TR
Sharp Microelectronics
RECEIVER IR REMOTE 3V 38KHZ
Need more? Email Us
ECAD model for GP1UE281QKVF
Rohm Semiconductor
RECEIVER REMOTE CTRL MOD 40KHZ / IR Remote Receiver 40kHz 34°/32° 8m Automotive SMD T/R
Lowest to $1.5071
ECAD model for RPMS1401-H19E4A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention