Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468414-GP1S094HCZ
Manufacturer Sharp Microelectronics
Package Tube
Product Status Obsolete
Sensing Distance 0.118" (3mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50mA
Current - Collector (Ic) (Max) 20mA
Voltage - Collector Emitter Breakdown (Max) 35V
Response Time 50µs, 50µs
Operating Temperature -25°C ~ 85°C
Grade -
Mounting Type Through Hole
Package / Case PCB Mount
Ultra Librarian 3D Model Ultra Librarian GP1S094HCZ CAD Model

Description

The GP1S094HCZ is an electronic component crafted by Sharp, a company with a long-standing reputation for pioneering developments in the field of electronic components. This particular part, while detailed simply as 'Sharp', is likely a photointerrupter or a similar optoelectronic device given Sharp's portfolio in producing such components. Photointerrupters, for example, are used to detect the presence or absence of an object by interrupting a light beam, and they find application in a variety of sectors including consumer electronics, office equipment, and industrial machinery. The GP1S094HCZ stands out for its precision, reliability, and compact design, characteristics that Sharp products are well-known for. By integrating this component into systems, manufacturers can ensure accurate detection and seamless operation, which is critical in applications such as encoders, limit switch functioning, and positional detection in robotics. Advanced manufacturing techniques and quality materials used by Sharp further ensure that the GP1S094HCZ delivers consistent performance and durability, even under challenging conditions.

You May Also Be Interested in

Infineon Technologies
MCU XE167HM PG-LQFP-144
Need more? Email Us
ECAD model for SAF-XE167HM-72F80L AA
GigaDevice Semiconductor
MicroControllers
Lowest to $6.5817
ECAD model for GD32F450ZET6
Samsung
MCU
Need more? Email Us
ECAD model for SC5C220ADA-A030
Samsung
MCU
Need more? Email Us
ECAD model for S3C2440X40-YQ80
Samsung
MCU
Lowest to $64.7111
ECAD model for S3C2410A20-Y080
STMicroelectronics
MCU L462 Arm Cortex-M4 512KB LQFP-64
Lowest to $14.1370
ECAD model for STM32L462RET6TR
STMicroelectronics
MCU L082 Arm Cortex-M0+ 192KB UFQFPN-32
Lowest to $29.5455
ECAD model for STM32L082KZU6
Microchip Technology
8bit MicroController
Need more? Email Us
ECAD model for ATMEGA8535
Infineon Technologies
MCU TriCore AURIX SAK-TC237LP-32F200S AB
Need more? Email Us
ECAD model for TC237LP32F200SABKXUMA1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention