Products specifications Report Issue?

Data Rate 8 Mbps
Operating Supply Current 10 mA
RoHS Non-Compliant
Wavelength 660 nm
Win Source Part Number 984136-GP1FE500TK
Categories Fiber Optic Cables
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GP1FE500TK CAD Model

Description

The Sharp Microelectronics GP1FE500TK is a fiber optic cable.

  • Data Rate: 8 Mbps
  • Wavelength: 660 nm
  • Operating Supply Current: 10 mA
  • RoHS: Non-Compliant
  • Category: Fiber Optic Cable
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Molex, LLC
FIBER OPTIC CBL MPO-MPO OM3 10M
Need more? Email Us
ECAD model for 1062250001
Broadcom Limited
CABLE POF BLK PLAST SIMPLEX 500M / Fiber Optic Cable Black POF 1640.4' (500.0m)
Need more? Email Us
ECAD model for HFBR-RUS500
Toshiba Semiconductor and Storage
Receiver Module Fiber Optic
Lowest to $3.0128
ECAD model for TORX147(F,T)
Broadcom Limited
FIBER OPTIC CBL POF 1M / Cable Fiber Optic To 3.3' (1.0m)
Lowest to $14.4773
ECAD model for HFBR-RNS001Z
Toshiba Semiconductor and Storage
Receiver Mod Fiber Optic W/shut
Need more? Email Us
ECAD model for TORX141L
Toshiba Semiconductor and Storage
Transmitter Module Fiber Optic
Lowest to $0.4949
ECAD model for TOTX147(F,T)
Essentra Components
BRACKET OPT FIBER EXPANDABLE / Expandable Bracket
Lowest to $0.3373
ECAD model for OFEB-3-19
Broadcom Limited
CBL FIBER OPTIC POF 500M / Fiber Optic Cable Clear POF 1640.4' (500.0m)
Need more? Email Us
ECAD model for AFBR-TUS500Z
Broadcom Limited
FIBER OPTIC CBL POF 5M / Cable Fiber Optic To 16.4' (5.0m)
Need more? Email Us
ECAD model for HFBR-RSD005Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention