Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Receivers
Mfr Sharp Microelectronics
Package Tray
Product Status Obsolete
Data Rate 15.5Mbps
Voltage - Supply 2.7V ~ 3.6V
Power - Minimum Receivable -24dBm
Current - Supply 15 mA
Applications Digital Audio
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 843889-GP1FMV31RK0F
Ultra Librarian 3D Model Ultra Librarian GP1FMV31RK0F CAD Model

Description

The Sharp Microelectronics 843889-GP1FMV31RK0F is a fiber optic receiver designed for digital audio applications.

  • Data Rate: 15.5Mbps
  • Current Supply: 15mA
  • Voltage Supply Range: 2.7V to 3.6V
  • Power Minimum Receivable: -24dBm
  • Package: Tray
  • Standard Package: 2,000 pieces
  • Product Series: Obsolete
  • Moisture Sensitivity Level: Not Applicable

You May Also Be Interested in

Broadcom Limited
TXRX OPT 50MBD ST PORT / Fiber Optic Receiver Optical 50MBd -24dBm 3.135V ~ 5.25V 30 mA
Lowest to $68.1647
ECAD model for AFBR-2418Z
Broadcom Limited
RECEIVER FIBER OPTIC VERT 40KBD / Fiber Optic Receiver 40KBd -24dBm 7V 10 mA
Lowest to $16.1894
ECAD model for HFBR-2533Z
Broadcom Limited
TXRX OPT 50MBD METAL ST PORT / Fiber Optic Receiver Optical 50MBd -24dBm 3.135V ~ 5.25V 30 mA
Lowest to $60.7142
ECAD model for AFBR-2418MZ
Broadcom Limited
RECEIVER FIBER OPT 125MHZ ANA ST / Fiber Optic Receiver 160MBd 1.84V 100 mA
Lowest to $34.3199
ECAD model for HFBR-2416Z
Firecomms
Fiber Optic Receiver General Purpose 50MBd 24 mA
Lowest to $15.5893
ECAD model for FR50MHIR
Broadcom Limited
RCVR OPT HI PERF VERS LINK HORZ / Fiber Optic Receiver General Purpose 1MBd 4.75V ~ 5.25V 6.2 mA
Lowest to $12.2013
ECAD model for HFBR-2522
Sharp Microelectronics
OPTO PHOTOINTERRUPTERS
Lowest to $3.6557
ECAD model for GP1FMV31RK0F
Honeywell
OPTICAL PHOTODIODE
Need more? Email Us
ECAD model for HFD3081-108-XBA
Broadcom Limited
RCVR OPT HI PERF VERS LINK HORZ
Lowest to $7.0411
ECAD model for HFBR-2521

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6557 $65.8026
44+ $2.9998 $131.9912
67+ $2.9067 $194.7489
92+ $2.8123 $258.7316
119+ $2.7191 $323.5729
160+ $2.4371 $389.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention