Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Color Red, Green, Blue (RGB)
Configuration Independent
Millicandela Rating 1500mcd Red, 1500mcd Green, 1500mcd Blue
Lens Style/Size Round with Flat Top, 4.00mm
Forward Voltage 2.3V Red, 3.7V Green, 3.7V Blue
Current - Test 22mA Red, 35mA Green, 13mA Blue
Mounting SMD (SMT)
Case / Package Chip LED
Height (Max) 2.50mm
Win Source Part Number 001385-GM5WA06256A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GM5WA06256A CAD Model

Description

The 001385-GM5WA06256A is a chip LED designed by Sharp Microelectronics. It has a configuration of independent and a packaging of reel - TR. The LED is a red, green, blue (RGB) color and is mounted using SMD (SMT).

  • Color: Red, Green, Blue (RGB)
  • Forward Voltage: 2.3V (Red), 3.7V (Green), 3.7V (Blue)
  • Millicandela Rating: 1500mcd (Red), 1500mcd (Green), 1500mcd (Blue)
  • Lens Style/Size: Round with flat top, 4.00mm
  • Current-Test: 22mA (Red), 35mA (Green), 13mA (Blue)
  • Height (Max): 2.50mm

Mfr: Sharp Microelectronics. It is rated at medium popularity. Supply and demand status is balanced.

You May Also Be Interested in

Lumex Opto/Components Inc.
LED SMT GREEN 0805 PKG / LED Indication - Discrete
Need more? Email Us
ECAD model for SML-LXF0805SUGC-TR
Everlight Electronics Co Ltd
LED RED CLEAR 0805 SMD / Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Need more? Email Us
ECAD model for QTLP630C7TR
Rohm Semiconductor
LED WHITE INGAN 2812 SMD R/A / LED Indication - Discrete 2-SMD, No Lead
Need more? Email Us
ECAD model for SMLX14WBETW1
ams
LED TOPLED BLUE 471NM CLR 2-PLCC
Need more? Email Us
ECAD model for LB T673-M2P1-35-Z4A4-10-R18-Z
ON Semiconductor
LED RED DIFF SUBMINI T-3/4 SMD / Red LED Indication - Discrete 2V 2-SMD, Yoke Bend
Need more? Email Us
ECAD model for QTLP9132YR
Kingbright
LED BLUE/RED CLEAR 4SMD
Lowest to $0.4042
ECAD model for APHB1608QBDSURKC
Rohm Semiconductor
Lowest to $0.0763
ECAD model for SML-310YTT8
Fairchild/ON Semiconductor
VISIBLE LED, WATER CLEAR / Yellow 590nm LED Indication - Discrete 2V 1206 (3016 Metric)
Lowest to $0.1385
ECAD model for QTLP651C3TR
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LSA67K-K1-1-0-2

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention